location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SNK-P0046A4 computer cooling system Processor Air cooler Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNK-P0046A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNK-P0046A4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042052134 show
Category:
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
Computer Cooling Systems Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2022 13:15:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro SNK-P0046A4 computer cooling system Processor Air cooler Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Processor Air cooler
  • - Supported processor sockets: LGA 1156 (Socket H)
  • - 33,5 dB
  • - Black
Warranty: 1 year
Long product name Supermicro SNK-P0046A4 computer cooling system Processor Air cooler Black :
The long product name of Supermicro SNK-P0046A4 computer cooling system Processor Air cooler Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SNK-P0046A4 - 2U+, 2800RPM, 33.5 dBA, LGA1156/LGA1155
More>>>
Short summary description Supermicro SNK-P0046A4 computer cooling system Processor Air cooler Black:
This short summary of the Supermicro SNK-P0046A4 computer cooling system Processor Air cooler Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SNK-P0046A4, Air cooler, 33,5 dB, Black

Long summary description Supermicro SNK-P0046A4 computer cooling system Processor Air cooler Black:
This is an auto-generated long summary of Supermicro SNK-P0046A4 computer cooling system Processor Air cooler Black based on the first three specs of the first five spec groups.

Supermicro SNK-P0046A4. Type: Air cooler, Noise level (high speed): 33,5 dB. Product colour: Black

Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)