location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris Truper 3610 600 x 600 DPI Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Truper 3610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1713312
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak Alaris Truper 3610 600 x 600 DPI Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Scanning media types supported: Envelopes, Plain paper
  • - Maximum scan size: 297 x 432 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC 80 W
Warranty: 1 Year
Long product name Kodak Alaris Truper 3610 600 x 600 DPI Grey :
The long product name of Kodak Alaris Truper 3610 600 x 600 DPI Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Simplex/Duplex, CIS, 90ppm, 600dpi, USB 2.0, 29kg, Grey
More>>>
Kodak Alaris Truper 3610 600 x 600 DPI Grey:
The official description of Kodak Alaris Truper 3610 600 x 600 DPI Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceptional. Fast producing. Ready for duty.
In addition to delivering outstanding scanning technology and bundled feature sets—including VRS Professional, Ultrasonic Multi-feed Detection and Advanced Color Dropout—Trūper Scanners also deliver real-world value. The combination of high productivity and affordable pricing makes this series the obvious choice for reducing the total cost of scanning.

Speedy prep time
Auto Color Detect: no problem mixing color and black-and-white documents. With Auto Color Detect, Trūper Scannersautomatically sense the difference between color and black-and-white as documents are scanned, and accurately capture the original images. Auto Color Detect allows you to eliminate sorting documents by color, saving you time and effort in document preparation.

Auto Orientation: no problem mixing landscape and portrait documents. Auto Orientation automatically displays scanned images “right side up” as they are normally read. Auto Orientation reduces document preparation, scanning interruptions and operator intervention.

Blank Page Deletion: save file size and money. With Blank Page Deletion, Trūper Scanners automatically detect and delete blank pages when scanning in duplex mode. Blank Page Deletion reduces scanned file size and document preparation.

User-replaceable parts: reduce service calls. With easy-to-change and easy-to-clean parts, ongoing routine maintenance can be handled by scanner users. This reduces the need for service calls and allows you to boost scanning efficiency. Both Trūper models use the same consumable kits, which eliminates the need to stock multiple kits for multiple scanners.

Long and very long document scanning. The long document handling feature is enduser selectable and requires no additional IT support. It’s easy to switch between standardlength and long-length document scanning. Users can convert very long documents like fetal monitoring strips and electrocardiogram (EKG) strips into sharp, digitized images, which are automatically rendered into image segments that are 254 cm (100 in.) long. This technology eliminates the labor-intensive process of cutting long documents into measured sections or mounting them on standard-size sheets prior to scanning.

Speeding to the top of their class
With KODAK Trūper Series Scanners, the low-volume production scanner segment just got a little faster. The Trūper Scanners’ unique combination of image quality, duty cycle and speed make them an attractive option for service bureau overflow, busy office environments and businesses with exception document scanning needs. With flatbed plus rotary, or rotary-only models, the Trūper Scanners can meet your diverse scanning needs.

Fast producing
Speed: Up to 95 pages per minute (ppm). For color, black-and-white and grayscale scanning, Trūper Scanners provide accelerated throughput.

Duty cycle: volume when you need it. The daily duty cycle of 15,000 pages gives you the capacity to handle all your volume needs, from ad-hoc scanning to peak production workloads. .

USB 2.0: drives higher image transfer speed. Trūper Scanners have a USB 2.0 interface for easy installation and accelerated transfer of scanned images to the host computer.

Ultrasonic Multi-feed Detection with Multi-feed Ignore: minimizes rescans and catches double-feeds Trūper Scanners feature Ultrasonic Multi-feed Detection technology to catch unintentional multi-feeds. For envelopes, or for documents containing sticky notes, the Multi-feed Ignore setting allows them to scan without triggering a multi-feed. This setting effectively reduces rescans and document preparation time.

Automatic Document Feeder: greater capacity for more documents. The ADF’s 200-sheet capacity increases your batch scanning options and helps maximize your productivity. In addition, the document guides in the feeder area are lockable and can be positioned independently, to maximize feeding flexibility.

Flatbed plus rotary and rotary-only models. Two models are available to meet your scanning needs—a rotary-only model, the Trūper 3610 Scanner; and a flatbed plus rotary model, the Trūper 3210 Scanner. For applications requiring the scanning of exception documents, choose the 3210 model. In the absence of exception documents, choose the 3610 model.

Wider ADF: accepts larger documents. The Trūper Scanners’ document feeding capacity easily accommodates wider documents and oversized documents. The expanded feeder width also improves image cropping and deskew in conjunction with the included VRS application.

High-quality images
Trūper Series Scanners deliver great image quality that meets the demands of modern document management solutions. Whether you scan bar codes, forms, invoices, patient records or EKG strips, you can be confident that Trūper Scanners will accurately capture your images and increase your OCR/ICR read rates.

The LED lamps are designed to last for the life of the scanner, and their bright light renders true illumination to enable accurate color imaging.

VirtualReScan Professional: a feature bundle that saves you a bundle. With VRS Professional, Trūper Series Scanners dramatically reduce document preparation time through many efficiency enhancing features. The combination of efficiency, high-quality images and a high duty cycle makes Trūper Scanners an obvious choice for today’s document management applications.

With Auto Color Detect, Blank Page Deletion and Auto Orientation included with VRS Professional, you can reduce manual steps and operator intervention. These efficiencies can produce measurable savings and lower your total cost of scanning. The VRS application includes all the image processing tools required for the production scanning marketplace.

Short summary description Kodak Alaris Truper 3610 600 x 600 DPI Grey:
This short summary of the Kodak Alaris Truper 3610 600 x 600 DPI Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris Truper 3610, 297 x 432 mm, 600 x 600 DPI, 24 bit, 90 ppm, 180 ipm, Grey

Long summary description Kodak Alaris Truper 3610 600 x 600 DPI Grey:
This is an auto-generated long summary of Kodak Alaris Truper 3610 600 x 600 DPI Grey based on the first three specs of the first five spec groups.

Kodak Alaris Truper 3610. Maximum scan size: 297 x 432 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Product colour: Grey. Sensor type: CIS, Daily duty cycle (max): 15000 pages. Standard input capacity: 200 sheets. Scanning media types supported: Envelopes, Plain paper, Auto Document Feeder (ADF) media weight: 40 - 127 g/m²

Scanning
Maximum scan size *
297 x 432 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
ADF scan speed (b/w, A4)
90 ppm
Duplex ADF scan speed (b/w, A4)
180 ipm
Design
Product colour *
Grey
Performance
Sensor type *
CIS
Daily duty cycle (max) *
15000 pages
Input capacity
Standard input capacity
200 sheets
Paper handling
Scanning media types supported
Envelopes, Plain paper
Auto Document Feeder (ADF) media weight
40 - 127 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
80 W
Power consumption (standby)
3,5 W
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
System requirements
USB required
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
30 - 80%
Weight & dimensions
Width
480 mm
Depth
440 mm
Height
290 mm
Weight
21 kg
Technical details
Sustainability certificates
ENERGY STAR