Axis logo

Axis 242S IV Video Server video servers/encoder

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95033
Info modified on:
21 Oct 2022, 10:14:32
Long product name Axis 242S IV Video Server video servers/encoder:

242S IV One-channel Video Server, 30/25 fps, simultaneous Motion JPEG & MPEG-4, advanced event handling

Short summary description Axis 242S IV Video Server video servers/encoder:

Axis 242S IV Video Server, ETRAX 100LX 32bit, 32 MB, 8 MB, 704 x 576 pixels, Pentium III 500 MHz, 128 MB

Long summary description Axis 242S IV Video Server video servers/encoder:

Axis 242S IV Video Server. Built-in processor: ETRAX 100LX 32bit, Internal memory: 32 MB, Flash memory: 8 MB. Safety: EN60950, Certification: EN55022: Class B, EN61000-3-2, EN61000-3-3, EN 55024, FCC Part 15 Subpart B Class B, VCCI Class B,.... Supported network protocols: IP, HTTP, HTTPS, SSL/TLS*, TCP, ICMP, SNMPv1/v2c/v3(MIB-II), RTSP, RTP, UDP, IGMP, RTCP, SMTP,.... Power consumption (typical): 8 W, Power requirements: 12 V DC. Dimensions (WxDxH): 230 x 42 x 140 mm, Weight: 754 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.