Perfect Choice Gabinete Poit, Full Tower, PC, Black, ATX, Metal, 500 W
Perfect Choice Gabinete Poit. Form factor: Full Tower, Type: PC, Product colour: Black. Power supply: 500 W. Width: 180 mm, Depth: 354 mm, Height: 410 mm. Package width: 220 mm, Package depth: 450 mm, Package height: 390 mm. Power requirements: 115/230 V AC, 60 Hz