location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola V360 Blue 104 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V360 Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V360
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola V360 Blue 104 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 176 x 220 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
Long product name Motorola V360 Blue 104 g :
The long product name of Motorola V360 Blue 104 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V360 Blue with VGA camera MP3 player
More>>>
Motorola V360 Blue 104 g:
The official description of Motorola V360 Blue 104 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Balancing advanced functionality and affordability, the Motorola V360 defies expectations by addressing imaging and connectivity needs, as well as your budget. The Motorola V360 features SCREEN3, an innovative technology solution from Motorola that gives you zero-click access to news, sports, entertainment, and other premium content directly from your mobile device home screen – no buttons to push, no browsers to launch. Motorola's SCREEN3 puts fresh content at your fingertips. And, with video capture and playback, an integrated VGA camera, Push-To-Talk (PTT) functionality, Bluetooth® wireless connectivity, an MP3 player and expandable TransFlash™ memory, this classic clamshell proves it’s possible to have it all.

Specifications:
-Changeable 'Skin' : Personalise your user interface with a choice of 'skins'
-Integrated Digital VGA Camera with 4 x Digital Zoom and light
-Video capture and playback : MPEG4
-Integrated MP3 Player
-J2ME™ Games : Pre-loaded and downloadable
-Polyphonic Speaker : 22 KHz with 24 level support
-In-built Hands-free Speaker Phone
-Picture caller ID
-Picture Phone Book
-Push To Talk contact list : Operator dependant
-EDGE for high speed data exchange
-GPRS class 10 - 2U/4D
-WAP : 2.0
-Embedded Bluetooth wireless technology

Short summary description Motorola V360 Blue 104 g:
This short summary of the Motorola V360 Blue 104 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola V360 Blue, 176 x 220 pixels, Bluetooth, Blue

Long summary description Motorola V360 Blue 104 g:
This is an auto-generated long summary of Motorola V360 Blue 104 g based on the first three specs of the first five spec groups.

Motorola V360 Blue. Display resolution: 176 x 220 pixels. Bluetooth. Weight: 104 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display resolution
96 x 80 pixels
External display number of colours
Monochrome
Memory
Internal memory
5 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Weight & dimensions
Weight *
104 g
Width
90 mm
Depth
47 mm
Height
24 mm
Phone features
Java technology
Yes
Other features
Interface
mini-USB & bluetooth
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
midi,mp3,wav
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:11:22
Uk has collected 9 expert reviews for Motorola V360 Blue 104 g and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 20:47:51
The Motorola V360 is one of the new clamshells from Motorola that features Push to Talk. The features are slightly less than cutting-edge, but not everyone needs a 3G hotrod with a multi-megapixel camera. Perhaps the savings accumulated here would tran...
80%