location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower uninterruptible power supply (UPS) 0,45 kVA 280 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS SC 450VA 230V - 1U Rackmount/Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200755
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower uninterruptible power supply (UPS) 0,45 kVA 280 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,45 kVA 280 W
  • - Sealed Lead Acid (VRLA)
  • - Grey
More>>>
Short summary description APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower uninterruptible power supply (UPS) 0,45 kVA 280 W:
This short summary of the APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower uninterruptible power supply (UPS) 0,45 kVA 280 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower, 0,45 kVA, 280 W, 38 dB, Sealed Lead Acid (VRLA), 5,9 min, 19,4 min

Long summary description APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower uninterruptible power supply (UPS) 0,45 kVA 280 W:
This is an auto-generated long summary of APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower uninterruptible power supply (UPS) 0,45 kVA 280 W based on the first three specs of the first five spec groups.

APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower. Output power capacity: 0,45 kVA, Output power: 280 W, Noise level: 38 dB. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5,9 min, Typical backup time at half load: 19,4 min. Product colour: Grey, Certification: C-tick,CE,GOST,VDE. Weight: 10,2 kg, Package weight: 11,7 kg. Quantity per pallet: 24,00 pc(s)

Features
Output power capacity *
0,45 kVA
Output power *
280 W
Emergency Power Off (EPO)
Yes
Noise level
38 dB
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
5,9 min
Typical backup time at half load
19,4 min
Battery recharge time
5 h
Design
Product colour *
Grey
LED indicators
Yes
Certification
C-tick,CE,GOST,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
10,2 kg
Package weight
11,7 kg
Logistics data
Quantity per pallet
24,00 pc(s)
Other features
I/O ports
DB-9 RS-232 IEC-320 C14
Output connections
(4) IEC 320 C13 (2) IEC Jumpers
Dimensions (WxDxH)
432 x 383 x 44 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Package dimensions (WxDxH)
476 x 589 x 164 mm