location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Barracuda 400GB USB 2.0 external hard drive 7200 RPM 3.5" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Barracuda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400GB USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3400601U2-RK
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:17:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Barracuda 400GB USB 2.0 external hard drive 7200 RPM 3.5" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 GB 3.5" 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Silver
Warranty: 1 year
Long product name Seagate Barracuda 400GB USB 2.0 external hard drive 7200 RPM 3.5" Silver :
The long product name of Seagate Barracuda 400GB USB 2.0 external hard drive 7200 RPM 3.5" Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pushbutton Backup External Hard Drive, 400GB, 16MB, 7200RPM, USB 2.0
More>>>
Seagate Barracuda 400GB USB 2.0 external hard drive 7200 RPM 3.5" Silver:
The official description of Seagate Barracuda 400GB USB 2.0 external hard drive 7200 RPM 3.5" Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, Versatile, High-Capacity Storage

Available in a wide range of capacities, these compact, durable drives are ideal for all your business and personal storage needs. You can easily protect and access everything from multimedia presentations and digital photos to MPEG video and DVDs.

- Back up with the touch of a button. Award-winning BounceBack Express software from CMS backs up faster and easier than any other method.
- High-performance 7200-RPM drives, with 8-Mbyte or 16-Mbyte cache.
- On/off button eliminates concerns that your hard drive hasn't been shut down safely.
- Built-in self-monitoring technology continuously checks your hard drive for data safety and drive performance.
- Advanced software lets you quickly retrieve files.
- Designed to run much cooler than other external drives.
- Hot-swappable, so you can connect and disconnect without turning off your computer.
- Complete with USB 2.0 cable, FireWire 1394a cable*, AC adapter and power cord, quick installation guide and backup software CD.

Short summary description Seagate Barracuda 400GB USB 2.0 external hard drive 7200 RPM 3.5" Silver:
This short summary of the Seagate Barracuda 400GB USB 2.0 external hard drive 7200 RPM 3.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Barracuda 400GB USB 2.0, 400 GB, 3.5", 2.0, 7200 RPM, Silver

Long summary description Seagate Barracuda 400GB USB 2.0 external hard drive 7200 RPM 3.5" Silver:
This is an auto-generated long summary of Seagate Barracuda 400GB USB 2.0 external hard drive 7200 RPM 3.5" Silver based on the first three specs of the first five spec groups.

Seagate Barracuda 400GB USB 2.0. HDD capacity: 400 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD capacity *
400 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Storage drive buffer size
16 MB
Ports & interfaces
USB data transfer rates
480 Mbit/s
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product colour *
Silver
Plug and Play
Yes
Security
Fingerprint reader
No
Security
Password protection
No
Power
Bus powered *
No
External power adapter
Yes
Weight & dimensions
Width
165 mm
Depth
181 mm
Height
57 mm
Other features
Internal
No
Mac compatibility
Yes
Non-operating shock
350 G
Connectivity technology
Wired
Compatible operating systems
Microsoft Windows XP, Me, 2000 Pro, 98SE Mac OS 9.2.2+
Source Testseek summary Average rating
Reviews
Updated:
2014-12-25 05:09:42
Uk has collected 23 expert reviews for Seagate Barracuda 400GB USB 2.0 external hard drive 7200 RPM 3.5" Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
webuser.co.uk
Updated:
2014-12-25 05:09:36
This external drive is huge – boasting a hefty 750GB capacity. You can connect the disk to your PC using either USB or Firewire. Theres a second Firewire port on the device that can be used for connecting more hard disks if 750GB just isnt enough. T...
84%
techradar.com
Updated:
2014-12-25 05:09:36
Seagates packaging for its ground-breaking 750GB hard drive stresses just how much you can squeeze onto it perpendicular platters. 15,000 songs, 25 DVD movies and 50 games is a lot of data.However, capacity is always growing. Five years ago, Seagate w...
Good Storage...
Bad Performance lagging...
Bottom line Seagates packaging for its ground-breaking 750GB hard drive stresses just how much you can squeeze onto it perpendicular platters. 15,000 songs, 25 DVD movies and 50 games is a lot of data.However, capacity is always growing. Five years ago, Seagate w...
80%
pcauthority.com.au
Updated:
2014-12-25 05:09:36
This external drive has the kind of excesses and looks that made the 80s what they were.
67%
goodgearguide.com.au
Updated:
2014-12-25 05:09:37
Its a fast, roomy drive thats perfect for system backups, for storing video and music. For a large drive, its $1.44 per gigabyte cost is reasonable.
Good Its big!...
Bad Nothing of note The Final Word Its a fast, roomy drive thats perfect for system backups, for storing video and music. For a large drive, its $1.44 per gigabyte cost is reasonable.
Bottom line Its a fast, roomy drive thats perfect for system backups, for storing video and music. For a large drive, its $1.44 per gigabyte cost is reasonable.
70%
Zdnet.com.au
Updated:
2014-12-25 05:09:37
Seagates Pushbutton External Hard Drive is capacious, but its performance is disappointing.
0%
Xtremecomputing.co.uk
Updated:
2014-12-25 05:09:42
200GB External Hard Drive with easy pushbutton backup solution Today we are taking a look at Seagate’s offering in the high capacity sector of the external market. The drive in question is dual purpose with both USB2 an...
0%
Brand Image Product code Product Stock Price from
Seagate Barracuda Pushbutton Backup external hard drive 500 GB 7200 RPM 3.5" USB 2.0 Seagate Barracuda Pushbutton Backup external hard drive 500 GB 7200 RPM 3.5" USB 2.0
(show image)
ST3500642U2-RK Pushbutton Backup External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda Pushbutton Backup 750GB external hard drive 7200 RPM 3.5" USB 2.0 Seagate Barracuda Pushbutton Backup 750GB external hard drive 7200 RPM 3.5" USB 2.0
(show image)
ST3750640CB-RK Pushbutton Backup External Hard Drive 750GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda Pushbutton Backup 500GB external hard drive 7200 RPM 3.5" USB 2.0 Seagate Barracuda Pushbutton Backup 500GB external hard drive 7200 RPM 3.5" USB 2.0
(show image)
ST3500641CB-RK Pushbutton Backup External Hard Drive 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda Pushbutton Backup external hard drive 500 GB 7200 RPM 3.5" Seagate Barracuda Pushbutton Backup external hard drive 500 GB 7200 RPM 3.5"
(show image)
ST3500841CB-RK Pushbutton Backup External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda Pushbutton Backup external hard drive 250 GB 7200 RPM 3.5" USB 2.0 Seagate Barracuda Pushbutton Backup external hard drive 250 GB 7200 RPM 3.5" USB 2.0
(show image)
ST3250601U2-RK Pushbutton Backup External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda Pushbutton Backup external hard drive 400 GB 7200 RPM 3.5" USB 2.0 Seagate Barracuda Pushbutton Backup external hard drive 400 GB 7200 RPM 3.5" USB 2.0
(show image)
ST3400601CB-RK Pushbutton Backup External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda Pushbutton Backup external hard drive 300 GB 7200 RPM 3.5" Seagate Barracuda Pushbutton Backup external hard drive 300 GB 7200 RPM 3.5"
(show image)
ST3300601CB-RK Pushbutton Backup External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda Pushbutton Backup external hard drive 300 GB 7200 RPM 3.5" USB 2.0 Seagate Barracuda Pushbutton Backup external hard drive 300 GB 7200 RPM 3.5" USB 2.0
(show image)
ST3300601U2-RK Pushbutton Backup External Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)