location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TALIUS Quartz 7005BT v2 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TALIUS Check ‘TALIUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quartz 7005BT v2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAL-QUARTZ-7005BTV2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436550233414
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘TALIUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TALIUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TALIUS Quartz 7005BT v2 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 17,8 cm (7") 1024 x 600 pixels
  • - 1,3 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0,3 MP
  • - Wi-Fi 4 (802.11n) Bluetooth
  • - 2300 mAh
  • - Android 6.0
More>>>
Short summary description TALIUS Quartz 7005BT v2 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 Black:
This short summary of the TALIUS Quartz 7005BT v2 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

TALIUS Quartz 7005BT v2, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android 6.0, Black

Long summary description TALIUS Quartz 7005BT v2 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 Black:
This is an auto-generated long summary of TALIUS Quartz 7005BT v2 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 Black based on the first three specs of the first five spec groups.

TALIUS Quartz 7005BT v2. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,3 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android 6.0. Product colour: Black

Brand Image Product code Product Stock Price from
TALIUS

TALIUS Zircon 1012-4G Pro 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 4 (802.11n) Android 7.0 Black
(show image)
TAL-ZIRCON1012 4G PRO Zircon 1012-4G Pro 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1014 4G Mediatek 32 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Android 8.1 Black
(show image)
TAL-ZIRCON-1014-4G Zircon 1014 4G 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1013-IPS Rockchip 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 6.0 Black
(show image)
TAL-ZIRCON-1013-IPS Zircon 1013-IPS 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1011-BT Rockchip 16 GB 25,4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android 6.0 Black
(show image)
TAL-ZIRCON-1011BT Zircon 1011-BT 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zaphyr 8002-W Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black
(show image)
TAL-ZAPHYR8002W Zaphyr 8002-W 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zaphyr 8003W Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Black
(show image)
TAL-ZAPHYR-8003W Zaphyr 8003W 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1008-3G 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 Gold, White
(show image)
TAL-ZIRCON10083G-WHT Zircon 1008-3G 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1009-IPS 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 6.0 Black
(show image)
TAL- ZIRCON-1009-IPS Zircon 1009-IPS 0.00
(excl. VAT)
0 (incl. VAT)
TALIUS

TALIUS Zircon 1005IPS 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 4.4 Black
(show image)
TAL-1005IPS Zircon 1005IPS 0.00
(excl. VAT)
0 (incl. VAT)