Cisco logo

Cisco 1941 wired router Gigabit Ethernet Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69134
Info modified on:
12 Jun 2019, 15:35:27
Long product name Cisco 1941 wired router Gigabit Ethernet Silver:

1941 w/ 2x Gigabit Ethernet, 2 EHWIC slots, 1 ISM slot, 256MB CF, 2.5GB DRAM

Short summary description Cisco 1941 wired router Gigabit Ethernet Silver:

Cisco 1941, Ethernet WAN, Gigabit Ethernet, Silver

Long summary description Cisco 1941 wired router Gigabit Ethernet Silver:

Cisco 1941. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3af, IEEE 802.3ah, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Routing protocols: BGP, EIGRP, IGRP, IS-IS, OSPF, Management protocols: SNMP, RMON, Supported network protocols: IPSec, L2TPv3. Security algorithms: EAP-FAST, EAP-MD5, EAP-SIM, EAP-TLS, EAP-TTLS, LEAP, PEAP, WPA, WPA2. Flash memory: 256 MB, Internal memory: 2560 MB, Safety: UL 60950-1, CAN/CSA C22.2 No. 60950-1, EN 60950-1, AS/NZS 60950-1, IEC 60950-1. Product colour: Silver, Rack capacity: 2U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.