location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK T900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:T9000M0002FR
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel® Core™ i7 i7-620M 2,66 GHz
  • - Touchscreen 33,8 cm (13.3") 1200 x 800 pixels 16:10
  • - 4 GB 1066 MHz
  • - DVD Super Multi
  • - Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 7 h 80 W
  • - Windows 7 Professional
Warranty: 2 years
Long product name Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB Windows 7 Professional :
The long product name of Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK T900, Intel Core i7 620M (2.66GHz, 4MB, 800MHz), 13.3" 1280x800pixel TFT, 4GB (2x 2GB) DDR3 1066MHz PC3-8500 RAM, 128GB SATA 2.5" S.M.A.R.T. SSD, IEEE 802.11 a/b/g/n, Bluetooth 2.1, 3G/UMTS, DVD Super Multi, WebCam 2.0MP, Microsoft Windows 7 Professional (64-bit) & TwinLoad Microsoft Windows XP Tablet PC Edition 2005 (DVD)
More>>>
Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB Windows 7 Professional:
The official description of Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPECIAL FEATURES LIFEBOOK T900
The LIFEBOOK T900 is an ultra versatile lightweight convertible notebook for the professional user. Its bi-directional, rotatable, wide-view, high-bright LED display is a pleasure to use. With the LIFEBOOK T900 you have the choice: work with your fingers (incl. multiple touch) or with the patented multifunctional pen. Berliner Glass ensures highest reliability.

-Up to Intel® Core™ i7 vPro™ processor.
-genuine Windows® 7 Professional.
-Highest security thanks to Advanced Theft Protection, Computrace® enabled BIOS, TPM module, integrated Smartcard slot and fingerprint sensor.
-Unlimited connectivity with optional 3G/UMTS, Wi-Fi certified WLAN, Bluetooth and modem.
-Fully featured powerful notebook and tablet PC in one with a bi-directional rotatable display in one device.
-33.8 cm (13.3-inch) display at just 2.0 kg.
-128 GB Solid State Disk (optional).

AMBIENT LIGHT SENSOR
LIFEBOOK T900 is the perfect meeting tool
The ambient light sensor, a light-sensitive sensor, automatically adjusts the brightness of the LED display according to the ambient light conditions of the current user-environment. This helps you to save battery power and thusenjoy a longer battery runtime.

3G/UMTS
Connected everywhere
Offering Wi-Fi certified WLAN, Bluetooth, modem and optional embedded 3G/ UMTS the LIFEBOOK T900 is theperfect meeting tool wherever your business leads you. Don’t care about hot spots while working on your e-mails or preparing a presentation for the next meeting.

MULTIPLE TOUCH
Multiple touch is the capability to operate on the touch-screen with more than only one fingers at the same time.

Short summary description Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB Windows 7 Professional:
This short summary of the Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T900, Intel® Core™ i7, 2,66 GHz, 33,8 cm (13.3"), 1200 x 800 pixels, 4 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB Windows 7 Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T900. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2,66 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1200 x 800 pixels, Touchscreen. Internal memory: 4 GB. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2 kg

Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Swivel)
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1200 x 800 pixels
Touchscreen *
Yes
HD type
Not supported
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-620M
Processor cores
2
Processor threads
4
Processor boost frequency
3,33 GHz
Processor frequency *
2,66 GHz
System bus rate
2,5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor front side bus
800 MHz
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Memory clock speed
1066 MHz
Maximum internal memory *
8 GB
Storage
HDD capacity
128 GB
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
HD Audio
Number of built-in speakers
2
Built-in microphone
Yes
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
SmartCard slot
Yes
Performance
Motherboard chipset
Intel® QM57 Express
GPS (satellite)
No
Keyboard
Keyboard keystroke
2,7 mm
Keyboard key pitch
1,9 cm
Keyboard number of keys
85
Software
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Bundled software
Adobe Acrobat Reader Application Panel Nero Essentials Norton Internet Security Tablet Button Utility Display Manager Power Saving Utility ShockSensor Utility Wireless Selector Utility
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBPE
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43560
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
7 h
Power
Battery life with optional 2nd battery
11 h
AC adapter power
80 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
4,22 A
AC adapter output voltage
19 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, CB, cUL, FCC Class B, HCT, HCL entry, WHQL, RoHS, WEEE
Weight & dimensions
Width
319 mm
Depth
244 mm
Height
37 mm
Weight *
2 kg
Hard drive
Storage drive type
SSD
Video
Video card features
DualView
Other features
Wireless technology
IEEE 802.11a/b/g/n
Display
TFT
Compatible operating systems
Microsoft Windows XP Tablet PC Edition 2005/Windows Vista Business (32-bit)
HDD user password
Yes
Graphics card
HD Graphics
Main camera resolution (numeric)
2 MP
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:09:20
Uk has collected 12 expert reviews for Fujitsu LIFEBOOK T900 Intel® Core™ i7 i7-620M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB Windows 7 Professional and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
T3.com
Updated:
2012-11-19 03:09:19
Fujitsu has taken all the glamour of multi-touch consumer tablets and repackaged it for the suits. It ain’t cheap and sure don’t look like no iPad but it is ripped with next generation components and a slinky multi-touch screen. As a business model...
Good Tilt and swivel display. Powerful performance. Robust design.
Bad Low battery life. Cost. Bulk.
Bottom line There's a lot of good stuff in the T900, but stacked up against other tablets, it's way too expensive and doesn't cut the mustard.
60%
channelpro.co.uk
Updated:
2012-11-19 03:09:19
An effective tablet PC, if that’s what you need, but dull design and poor battery life undermine its good work. You could forgive PC manufacturers for giving up on touchscreens altogether following the launch of the Apple iPad, but it would appear that...
0%
alphr.com
Updated:
2012-11-19 03:09:19
You could forgive PC manufacturers for giving up on touchscreens altogether following the launch of the Apple iPad, but it would appear that the technology is all the rage right now. We’ve reviewed two all-in-one desktops – the Samsung U250 and Asus Ee...
Bottom line An effective tablet PC, if that’s what you need, but dull design and poor battery life undermine its good work...
50%