location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SV431DPUA KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port USB DisplayPort KVM Switch with Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV431DPUA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837545 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 11:43:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SV431DPUA user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SV431DPUA KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB Video port type: DisplayPort
  • - 3840 x 2400 pixels
  • - Housing material: Steel
  • - Hot keys
  • - External power adapter
Warranty: 3 Year Warranty
Long product name StarTech.com SV431DPUA KVM switch Black :
The long product name of StarTech.com SV431DPUA KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4 Port DisplayPort KVM Switch w/ Audio - USB, Keyboard, Video, Mouse, Computer Switch Box for 2560x1600 DP Monitor (SV431DPUA)
More>>>
StarTech.com SV431DPUA KVM switch Black:
The official description of StarTech.com SV431DPUA KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share keyboard, mouse, and DisplayPort display between four HD multimedia systems

The SV431DPUA 4 Port USB DisplayPort KVM Switch with Audio combines next generation display standards with seamless KVM control of up to 4 connected PC or Mac computers.

Featuring DisplayPort resolutions of 2560x1600 @60Hz, as well as offering both 7.1 HD digital audio (with supporting displays and sources) and separate 3.5mm stereo audio support. An integrated USB 2.0 hub allows you to share 2 additional peripherals among attached computers as if they were directly connected.

Suitable for high quality static imaging applications such as health care (MRI, X-ray diagnostics, etc.), a maximum resolution of 3840x2400 is supported at reduced refresh rates.

A simple yet comprehensive solution, the 4-port KVM features both front-panel push-button and hotkey switching, and offers a small form factor with rear connection ports, to minimize workspace disruptions.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

Rackmount your KVM switch

If you’d like to mount this KVM switch to your server rack, StarTech.com offers a 1U Rackmount Bracket (sold separately) that turns this KVM into a rackmountable KVM.

The StarTech.com Advantage

- USB peripheral sharing using the integrated hub eliminates the expense of duplicate devices (printers, scanners, etc.)
- Compatible with Mini-DisplayPort adapters, making it suitable for Apple Macbook connectivity
- Support for digital DisplayPort 7.1 HD audio or separate 3.5mm analog audio connections for added versatility

Short summary description StarTech.com SV431DPUA KVM switch Black:
This short summary of the StarTech.com SV431DPUA KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SV431DPUA, 3840 x 2400 pixels, Black

Long summary description StarTech.com SV431DPUA KVM switch Black:
This is an auto-generated long summary of StarTech.com SV431DPUA KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com SV431DPUA. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. Maximum resolution: 3840 x 2400 pixels, Maximum digital resolution: 2560 x 1600 pixels, Number of users: 1 user(s). Product colour: Black, Housing material: Steel, Mean time between failures (MTBF): 136000 h. Input voltage: 100 - 240 V, Input current: 0.8 A, Output voltage: 12 V. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
Console ports *
DisplayPort, 3.5mm headphone, 3.5mm mic, USB A
Console USB ports quantity
4
USB hub
Yes
Audio connections
Yes
Headphone outputs
5
Number of microphone inputs
5
DC-in jack
Yes
Performance
Maximum resolution *
3840 x 2400 pixels
Maximum digital resolution
2560 x 1600 pixels
DDC2B support
Yes
Hot-Plug support
Yes
Plug and Play
Yes
Daisy chain
No
Number of users
1 user(s)
Audio channels
7.1
Design
Product colour *
Black
Housing material
Steel
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Mean time between failures (MTBF)
136000 h
Certification
CE, FCC, UL, TAA, REACH
Display
Built-in display *
No
On Screen Display (OSD)
No
Power
Input voltage
100 - 240 V
Input current
0.8 A
Output voltage
12 V
Output current
1,5 A
External power adapter
Yes
Power plug type
Type M
Compatible power plug types
AU, EU, UK, US
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
221 mm
Depth
130,6 mm
Height
44 mm
Weight
1 kg
Packaging data
Package width
214 mm
Package depth
411 mm
Package height
87 mm
Package weight
1,6 kg
Packaging content
Manual
Yes
AC adapter included
Yes
Rubber feet
Yes
Other features
Audio support
Yes
IP control
No
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
StarTech.com SV231DPDDUA KVM switch Black StarTech.com SV231DPDDUA KVM switch Black
(show image)
SV231DPDDUA 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV231DPU KVM switch Black StarTech.com SV231DPU KVM switch Black
(show image)
SV231DPU 2 Port Professional USB DisplayPort KVM Switch with Hotkey Control 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV431DVIUAHR KVM switch Black StarTech.com SV431DVIUAHR KVM switch Black
(show image)
SV431DVIUAHR 4 Port High Resolution USB DVI Dual Link KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV431USBAN KVM switch Black StarTech.com SV431USBAN KVM switch Black
(show image)
SV431USBAN SV431USBAN 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port StarView USB KVM KVM switch Rack mounting Black StarTech.com 4 Port StarView USB KVM KVM switch Rack mounting Black
(show image)
SV431USBAE 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com StarView 4-Port DVI USB KVM switch Black StarTech.com StarView 4-Port DVI USB KVM switch Black
(show image)
SV431DVIUA 4 Port DVI USB KVM Switch with Audio and USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com StarView 4 Port USB Console KVM switch Rack mounting Black StarTech.com StarView 4 Port USB Console KVM switch Rack mounting Black
(show image)
SV431DUSB 4 Port 1U Rackmount USB PS/2 KVM Switch with OSD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)