location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WLI-UC-G300N 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLI-UC-G300N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLI-UC-G300N-EU
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo WLI-UC-G300N 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 300 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
Warranty: 2 Years
Long product name Buffalo WLI-UC-G300N 300 Mbit/s :
The long product name of Buffalo WLI-UC-G300N 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WLI-UC-G300N Wireless-N Compact USB 2.0 Adapter, 300Mbps, Draft 2.0 IEEE802.11n/g/b
More>>>
Buffalo WLI-UC-G300N 300 Mbit/s:
The official description of Buffalo WLI-UC-G300N 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo's Wireless-N Compact USB 2.0 Adapter offers a sleek and convenient way to add high-speed wireless connectivity through an available USB port on your Windows notebook or desktop. With faster wireless data rates and more coverage than legacy 802.11 products, Buffalo's wireless solutions provide sufficient bandwidth, range, and reliability to stream High-Defnition (HD) video, voice, and music. Support for the AirStation One-Touch Secure System™ (AOSS™) allows you to set up a high-speed, secure wireless network within minutes. Enjoy the freedom of high-speed media streaming - wirelessly!

Short summary description Buffalo WLI-UC-G300N 300 Mbit/s:
This short summary of the Buffalo WLI-UC-G300N 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WLI-UC-G300N, Wireless, USB, 300 Mbit/s, Black

Long summary description Buffalo WLI-UC-G300N 300 Mbit/s:
This is an auto-generated long summary of Buffalo WLI-UC-G300N 300 Mbit/s based on the first three specs of the first five spec groups.

Buffalo WLI-UC-G300N. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). USB powered. Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
300 Mbit/s
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2,412 - 2,462 GHz
WLAN data transfer rates supported
300 Mbit/s
Design
Product colour
Black
Design
Plug and Play
Yes
Power
USB powered
Yes
System requirements
Compatible operating systems
Windows Vista (32-bit), XP, 2000
Weight & dimensions
Weight
25 g
Other features
Compliance industry standards
Draft 2.0 IEEE802.11n/g/b
Dimensions (WxDxH)
94 x 15 x 28 mm
Supported data transfer rates
11/54/300Mbps