Philips logo

Philips Norelco OneBlade QP2520/72 men's shaver Foil shaver Trimmer Charcoal, Lime

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162023
Info modified on:
04 Jul 2024, 13:48:09
Short summary description Philips Norelco OneBlade QP2520/72 men's shaver Foil shaver Trimmer Charcoal, Lime:

Philips Norelco OneBlade QP2520/72, Foil shaver, Charcoal, Lime, Battery, Nickel-Metal Hydride (NiMH), 45 min, 8 h

Long summary description Philips Norelco OneBlade QP2520/72 men's shaver Foil shaver Trimmer Charcoal, Lime:

Philips Norelco OneBlade QP2520/72. Shaver system: Foil shaver, Product colour: Charcoal, Lime. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 45 min. Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.