location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Monitor AL511 15 LCD computer monitor 38,1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor AL511 15 LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.51102.001
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Monitor AL511 15 LCD computer monitor 38,1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38,1 cm (15")
  • - 1024 x 768 pixels
  • - 40 ms 250 cd/m² 350:1
Warranty: 3 years
Long product name Acer Monitor AL511 15 LCD computer monitor 38,1 cm (15") 1024 x 768 pixels :
The long product name of Acer Monitor AL511 15 LCD computer monitor 38,1 cm (15") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OSD Analoog TCO 99 no speaker
More>>>
Acer Monitor AL511 15 LCD computer monitor 38,1 cm (15") 1024 x 768 pixels:
The official description of Acer Monitor AL511 15 LCD computer monitor 38,1 cm (15") 1024 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most up-to date LCD technology of the AL511 fits the ergonomic needs of frequent or intensive users with integrated prevention against eyestrain or headaches. Ergonomically friendly featuring low emissions output and flicker free viewing for reduced eyestrain.The AL511 delivers LCD brilliance in performance with no compromise on the budget.A union of functionality and design, with compatibility and integration features for any PC or workstation.Sharp image definition and color brilliance for razor sharp viewing.A slim and flat design of any modern office environment.Enter into the world of LCD technology with the generous features of the AL511, which enhances the standard office desktop workplace fulfilling the needs of office workers or professionals working in the creative industry enjoying the outstanding performance of a modern TFT Display for a guaranteed return on investment.

Short summary description Acer Monitor AL511 15 LCD computer monitor 38,1 cm (15") 1024 x 768 pixels:
This short summary of the Acer Monitor AL511 15 LCD computer monitor 38,1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Monitor AL511 15 LCD, 38,1 cm (15"), 1024 x 768 pixels, 40 ms

Long summary description Acer Monitor AL511 15 LCD computer monitor 38,1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Acer Monitor AL511 15 LCD computer monitor 38,1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Acer Monitor AL511 15 LCD. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 40 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°

Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
40 ms
Contrast ratio (typical) *
350:1
Viewing angle, horizontal
120°
Viewing angle, vertical
100°
Pixel pitch
0.297
Horizontal scan range
24 - 60 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
30,4 cm
Display
Viewable size, vertical
22,8 cm
Design
Certification
ISO 13406-2, IS0 9241-3, MPR 1990 UL, EN60950, EN - 55022, CSA, CB, IEC, TUV-GS, FCC-B, CE, TCO'99
Ergonomics
Plug and Play
Yes
Weight & dimensions
Width (without stand)
349,6 mm
Depth (without stand)
158 mm
Height (without stand)
372 mm
Other features
Audio system
No