Garmin logo

Garmin nuvi 1260T navigator Fixed 8,89 cm (3.5") LCD Touchscreen 113,4 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13044
Info modified on:
10 Aug 2024, 08:35:01
Long product name Garmin nuvi 1260T navigator Fixed 8,89 cm (3.5") LCD Touchscreen 113,4 g Black:

nuvi 1260T, 3.5", TFT, 320x240, microSD, Bluetooth, 4h, 113.4g

Short summary description Garmin nuvi 1260T navigator Fixed 8,89 cm (3.5") LCD Touchscreen 113,4 g Black:

Garmin nuvi 1260T, Internal storage, 2D, 8,89 cm (3.5"), 320 x 240 pixels, LCD, 71,1 x 53,3 mm (2.8 x 2.1")

Long summary description Garmin nuvi 1260T navigator Fixed 8,89 cm (3.5") LCD Touchscreen 113,4 g Black:

Garmin nuvi 1260T. Map storage: Internal storage, Map view options: 2D. Display diagonal: 8,89 cm (3.5"), Display resolution: 320 x 240 pixels, Display: LCD. Form factor: Fixed, Product colour: Black, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Weight: 113,4 g, Width: 93 mm, Depth: 16 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.