location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CSV-1380 video splitter HDMI 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI™ 4K@60Hz UHD Splitter AC Power 4 ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-1380 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214471002 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:47
The date of the most recent change of this product data-sheet in Icecat.
Spec Sheet CSV-1380 EN (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CLUB3D CSV-1380 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D CSV-1380 video splitter HDMI 4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect 4 screens to one Host System via this Splitter
  • - Supports 4 x 4K60Hz UHD resolutions and HDR
  • - Supports HDR, HDCP and 3D
Long product name CLUB3D CSV-1380 video splitter HDMI 4 :
The long product name of CLUB3D CSV-1380 video splitter HDMI 4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI 2.0 UHD Splitter 4 Ports
More>>>
CLUB3D CSV-1380 video splitter HDMI 4:
The official description of CLUB3D CSV-1380 video splitter HDMI 4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SenseVision HDMI™ 2.0 UHD Splitter 4 Ports is a high- performance and small-sized HDMI™ 4K 60Hz UHD Splitter with one input and four outputs. It has a mat black metal casing, which make it very strong and sturdy. An ideal assistant both at home and in the workplace.

This HDMI™ 4K 60Hz UHD Splitter routes high definition video, in resolutions up to 4K @ 60Hz, and digital audio from the source input to any of the four connected 4K UHD televisions, monitors or projectors.

The CSV-1380 SenseVision HDMI™ 2.0 UHD Splitter comes with an AC Power Adapter for 5V/ 2A and its maximum power consumption is 3.2 Watt.

Short summary description CLUB3D CSV-1380 video splitter HDMI 4:
This short summary of the CLUB3D CSV-1380 video splitter HDMI 4 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CSV-1380, HDMI, 2.0a, 4096 x 2160 pixels, Black, Metal, 60 Hz

Long summary description CLUB3D CSV-1380 video splitter HDMI 4:
This is an auto-generated long summary of CLUB3D CSV-1380 video splitter HDMI 4 based on the first three specs of the first five spec groups.

CLUB3D CSV-1380. Video port type: HDMI, HDMI version: 2.0a. Maximum resolution: 4096 x 2160 pixels, Product colour: Black, Housing material: Metal. AC input voltage: 5 V, Output current: 2 A, Power consumption (typical): 10 W. Dimensions (WxDxH): 122 x 50 x 20 mm, Weight: 156 g. Package width: 180 mm, Package depth: 137 mm, Package height: 80 mm

Ports & interfaces
Video port type *
HDMI
Video in
1
Video out *
4
HDMI version
2.0a
Video ports quantity *
4
DC-in jack
Yes
Features
Product colour
Black
Housing material
Metal
Maximum resolution *
4096 x 2160 pixels
Full HD
Yes
3D
Yes
Maximum refresh rate
60 Hz
HD-Ready
Yes
HDCP
Yes
Easy to install
Yes
Power LED
Yes
Plug and Play
Yes
Certification
Meets ROHS, FCC, and CE EMI requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mac compatibility
Yes
Power
AC input voltage
5 V
Output current
2 A
Power consumption (typical)
10 W
USB powered
No
Weight & dimensions
Dimensions (WxDxH)
122 x 50 x 20 mm
Weight
156 g
Packaging data
Package width
180 mm
Package depth
137 mm
Package height
80 mm
Package type
Box
Packaging content
Manual
Yes
AC adapter included
Yes
Included power plug types
EU
Packaging content
CSV-1380 Power Adapter
Technical details
Resolution
4096 x 2160 pixels
Connector type
HDMI 2.0
Logistics data
Harmonized System (HS) code
85176990
Quantity per master (outer) case
10 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 08:53:47
Uk has collected 1 expert review for CLUB3D HDMI™ 4K@60Hz UHD Splitter AC Power 4 ports but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)