location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 69030 air mattress Single mattress Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75" x 38" x 17"/1.91m x 97cm x 43cm AlwayzAire Fortech Airbed (Twin)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138940527
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:22
The date of the most recent change of this product data-sheet in Icecat.
Bestway 69030 user manual (15.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 69030 air mattress Single mattress Beige
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.91m x 97cm x 43cm / 75" x 38" x 17"
  • - Interlocking quick release valve
  • - Fortech TM is the fusion of dense polyester fabric and durable PVC, which provides high levels of strength, durability and comfort
  • - Sturdy Y-beam construction, rigid and stable
  • - Solid rib and surround frame design support you and eliminate roll offs during the night
  • - Built-in 220-240V~ electric AlwayzAire TM pump (TUV approved), monitors and maintains air pressure continuously
  • - Clear, user-friendly pump panel
  • - Easy one click operation
  • - 3 options for airbed firmness
  • - Internal sensors detect air pressure continuously and silent pump engages to maintain constant firmness
  • - Soft back light easily displays the level settings even in a darkened room
  • - Inflates in 100 seconds
  • - Great for indoor use
  • - Travel bag included
  • - Full color box
  • - Contents: One airbed, one storage bag, repair bag
Long product name Bestway 69030 air mattress Single mattress Beige :
The long product name of Bestway 69030 air mattress Single mattress Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

75" x 38" x 17"/1.91m x 97cm x 43cm AlwayzAire Fortech Airbed (Twin)
More>>>
Short summary description Bestway 69030 air mattress Single mattress Beige:
This short summary of the Bestway 69030 air mattress Single mattress Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 69030, Single mattress, Twin, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 69030 air mattress Single mattress Beige:
This is an auto-generated long summary of Bestway 69030 air mattress Single mattress Beige based on the first three specs of the first five spec groups.

Bestway 69030. Type: Single mattress, Product colour: Beige, Material: PVC, Polyester. Width: 970 mm, Length: 1910 mm, Height: 430 mm. Package width: 355 mm, Package depth: 165 mm, Package height: 450 mm. Country of origin: China. Minimum order quantity: 2 pc(s), Quantity per pallet: 48 pc(s)

Features
Mattress size
Twin
Shape
Rectangle
Type *
Single mattress
Product colour *
Beige
Material *
PVC, Polyester
Top surface material *
PVC
Suitable for
Indoor
Built-in air pump *
Yes
Pump voltage
220 - 240 V
Operating time
1,6 min
Mattress firmness
Soft/Medium/Firm
Control type
Buttons
Intrastat code
63064000
Weight & dimensions
Width
970 mm
Weight & dimensions
Length
1910 mm
Height
430 mm
Packaging data
Package width
355 mm
Package depth
165 mm
Package height
450 mm
Package weight
6,79 kg
Package type
Full color box
Packaging content
Storage case
Yes
Repair kit included
Yes
Other features
Country of origin
China
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
48 pc(s)