HP logo

HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
120236
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMWare-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution
limited 3-year
Long product name HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit:

HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit

HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit:

Is your data center lacking sufficient outlet receptacles or flexibility in rack space? Is cable management a problem?

HP Modular PDUs have a unique architecture designed specifically for data center customers who want to maximize power distribution and space efficiencies in the rack. Available in a small form factor with flexible mounting options, installation is quick and easy with all brackets, accessories and installation guides included. Modular PDUs consist of two building blocks the Core Unit (core) and the Extension Bar(s) (sticks). The Core Unit is 1U/0U, and the Extension Bars mount directly to the frame of the rack in multiple locations. Single phase models are available up to 40 amps and can have up to 28 outlets divided across 4 extension bars. Three phase models are core only units with 6 x C19 outlets that can be connected to optional extension bars or directly to components such as BladeSystems enclosures.

Short summary description HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit:

HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit

Long summary description HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit:

HP 9.2kVA 40A High Voltage INTL Modular Power Distribution Unit

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.