location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals 6039765 brain teaser Matching card game

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hatchy Matchy Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6039765
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988697368 show
Category: Brain Teasers Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2022 11:20:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hatchimals 6039765 brain teaser Matching card game:
This short summary of the Hatchimals 6039765 brain teaser Matching card game data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals 6039765, Matching card game, 3 yr(s)

Long summary description Hatchimals 6039765 brain teaser Matching card game:
This is an auto-generated long summary of Hatchimals 6039765 brain teaser Matching card game based on the first three specs of the first five spec groups.

Hatchimals 6039765. Type: Matching card game, Recommended age (min): 3 yr(s). Weight: 470 g

Features
Suggested gender *
Any gender
Product colour *
Multicolour
Material
Plastic
Type *
Matching card game
Recommended age (min) *
3 yr(s)
Recommended age group *
Child
Minimum number of players *
2
Target audience details
Early childhood
Country of origin
China
Safety warning
Not for children 0-3 years
Yes
EU TSD warning
To be used under direct adult supervision
Safety directive age warning (2009/48/CE)
Not suitable under 3 years
Battery
Batteries required
No
Weight & dimensions
Width
267 mm
Depth
51 mm
Height
274 mm
Weight
470 g
Packaging data
Number of pieces *
49 pc(s)
Package width
267 mm
Package depth
51 mm
Package height
274 mm
Package weight
470 g
Package type
Closed box
Supplier features
Assembly required
No
Customs product code (TARIC)
9503006990
Commercial unit type
Consumer unit single
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Supplier features
Country of importation (ISO 3166-1)
France
(cdm) Reconducted new drop
Drop
Logistics data
Minimum order quantity
5 pc(s)
Master (outer) case width
284 mm
Master (outer) case length
280 mm
Master (outer) case height
280 mm
Master (outer) case weight
2,7 kg
Master (outer) case net weight
2,35 kg
Master (outer) case invoice unit
No
Master (outer) case dispatch unit
No
Master (outer) case orderable unit
No
Quantity per master (outer) case
5 pc(s)
Master (outer) case packaging type
Carton
Pallet width
120 cm
Pallet length
80 cm
Pallet height
140 cm
Pallet weight
108 kg
Number of layers per pallet
5 pc(s)
Pallet invoice unit
No
Pallet orderable unit
No
Pallet dispatch unit
No
Quantity per pallet
200 pc(s)
Quantity per pallet layer
40 pc(s)
Quantity per intermodal container (20ft)
6396 pc(s)
Quantity per intermodal container (40ft)
12793 pc(s)
Harmonized System (HS) code
95,03,00,69,90