Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wall-mounted 700 mm Stainless steel
- - 770 m³/h Recirculating
- - Number of speeds: 4 62 dB
- - 2 bulb(s) Halogen 40 W
More>>>
Short summary description Balay 3BC-876 cooker hood Wall-mounted Stainless steel 770 m³/h:
This short summary of the Balay 3BC-876 cooker hood Wall-mounted Stainless steel 770 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.
Balay 3BC-876, 770 m³/h, Recirculating, 62 dB, Wall-mounted, Stainless steel, Buttons
Long summary description Balay 3BC-876 cooker hood Wall-mounted Stainless steel 770 m³/h:
This is an auto-generated long summary of Balay 3BC-876 cooker hood Wall-mounted Stainless steel 770 m³/h based on the first three specs of the first five spec groups.
Balay 3BC-876. Maximum extraction power: 770 m³/h, Type of extraction: Recirculating, Noise level: 62 dB. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 250 W, Power consumption (typical): 290 W. Width: 700 mm, Depth: 500 mm, Height: 640 mm