location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Leather Messenger 39,6 cm (15.6") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Leather Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX676AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962467404 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Bullet Points HP Elite Leather Messenger 39,6 cm (15.6") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39,6 cm (15.6") Black
  • - Leather
  • - 2,04 kg
Long product name HP Elite Leather Messenger 39,6 cm (15.6") Messenger case Black :
The long product name of HP Elite Leather Messenger 39,6 cm (15.6") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Elite Leather Messenger, for 15.6", Black
More>>>
HP Elite Leather Messenger 39,6 cm (15.6") Messenger case Black:
The official description of HP Elite Leather Messenger 39,6 cm (15.6") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Elite Leather Messenger is designed for the busy executive who demands both modern style and function. The professional exterior is constructed of durable leather for a perfect complement to the functional interior. A padded shoulder strap provides comfort while magnetic handles and closing tabs ensure easy one-handed opening and closing.
- The HP Elite Leather Messenger is designed to accommodate notebooks with up to a 15.6 inch screen.
- Fit a variety of HP business notebook sizes

Short summary description HP Elite Leather Messenger 39,6 cm (15.6") Messenger case Black:
This short summary of the HP Elite Leather Messenger 39,6 cm (15.6") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Leather Messenger, Messenger case, 39,6 cm (15.6"), 2,04 kg

Long summary description HP Elite Leather Messenger 39,6 cm (15.6") Messenger case Black:
This is an auto-generated long summary of HP Elite Leather Messenger 39,6 cm (15.6") Messenger case Black based on the first three specs of the first five spec groups.

HP Elite Leather Messenger. Case type: Messenger case, Maximum screen size: 39,6 cm (15.6"). Weight: 2,04 kg

Features
Compatibility
- Compaq Mini CQ10-400 PC series - Compaq Mini CQ10-700 PC series - Compaq Presario CQ56-100 Notebook PC series - Compaq Presario CQ56-200 Notebook PC series - Compaq Presario CQ57-200 Notebook PC series - Compaq Presario CQ57-300 Notebook PC series - Compaq Presario CQ62-200 Notebook PC series - Compaq Presario CQ62-a00 Notebook PC series - HP ENVY 14-1000 Notebook PC series - HP ENVY 14-1100 Beats Edition Notebook PC series - HP ENVY 14-1100 Notebook PC series - HP ENVY 14-2000 Beats Edition Notebook PC series - HP ENVY 14-2000 Notebook PC series - HP G56-100 Notebook PC series - HP G62-400 Notebook PC series - HP G62-a00 Notebook PC series - HP G62-b00 Notebook PC series - HP Mini 110-3000 PC series - HP Mini 110-3100 PC series - HP Mini 110-3800 PC series - HP Mini 210-1000 Vivienne Tam Edition PC series - HP Mini 210-1100 PC series - HP Mini 210-2000 PC series - HP Pavilion dm1-2000 Entertainment Notebook PC series - HP Pavilion dm1-3100 Entertainment Notebook PC series - HP Pavilion dm1-4000 Entertainment Notebook PC series - HP Pavilion dm3-2100 Entertainment Notebook PC series - HP Pavilion dm4-1000 Entertainment Notebook PC series - HP Pavilion dm4-1100 Entertainment Notebook PC series - HP Pavilion dm4-2100 Entertainment Notebook PC series - HP Pavilion dv3-4000 Entertainment Notebook PC series - HP Pavilion dv3-4100 Entertainment Notebook PC series - HP Pavilion dv3-4300 Entertainment Notebook PC series - HP Pavilion dv6-3000 Entertainment Notebook PC series - HP Pavilion dv6-3100 Entertainment Notebook PC series - HP Pavilion dv6-6000 Entertainment Notebook PC series - HP Pavilion dv6-6b00 Entertainment Notebook PC series - HP Pavilion g6-1000 Notebook PC series - HP Pavilion g6-1100 Notebook PC series - HP Pavilion g6-1200 Notebook PC series - HP TouchSmart tm2-2000 Notebook PC series - HP TouchSmart tm2-2100 Notebook PC series
Maximum screen size *
39,6 cm (15.6")
Case type *
Messenger case
Material *
Leather
Product main colour *
Black
Country of origin
China
Weight & dimensions
Weight
2,04 kg
Other features
Dimensions (WxDxH)
292,1 x 425,5 x 127 mm