location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL M210X data projector 2000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M210X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-30817
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:50:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL M210X data projector 2000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - DLP 2000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2100:1
  • - Screen size compatibility: 581,4 - 7691,1 mm (22.9 - 302.8")
  • - 1 W
  • - 210 W
More>>>
Short summary description DELL M210X data projector 2000 ANSI lumens DLP XGA (1024x768):
This short summary of the DELL M210X data projector 2000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL M210X, 2000 ANSI lumens, DLP, XGA (1024x768), 2100:1, 581,4 - 7691,1 mm (22.9 - 302.8"), 1 - 12 m

Long summary description DELL M210X data projector 2000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of DELL M210X data projector 2000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

DELL M210X. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. RMS rated power: 1 W. Market positioning: Portable. Power consumption (typical): 210 W, Power consumption (standby): 1 W, Power consumption (PowerSave): 12 W

Projector
Screen size compatibility *
581,4 - 7691,1 mm (22.9 - 302.8")
Projection distance
1 - 12 m
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2100:1
Uniformity
85%
Keystone correction, horizontal
+40 / -35°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
5000 h
Lamp power
165 W
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) out
1
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
AC (power) in
Yes
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Power
Power consumption (typical) *
210 W
Power consumption (standby) *
1 W
Power consumption (PowerSave)
12 W
Power consumption (economy mode)
166 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
1,18 kg
Packaging content
Cables included
VGA
Other features
Dimensions (WxDxH)
205 x 75,9 x 155 mm
Power requirements
AC 100-240, 50/60Hz
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:17:47
Uk has collected 1 expert review for DELL M210X data projector 2000 ANSI lumens DLP XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%