location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5011DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736521819 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2013
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 14 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product. does not cover empty products or products that have been modified in any way. For complete details contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer's warranty which are not restricted by this manufacturer's warranty.
Long product name HP 14 ink cartridge 1 pc(s) Original Black :
The long product name of HP 14 ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Ink Cartridge
More>>>
HP 14 ink cartridge 1 pc(s) Original Black:
The official description of HP 14 ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP 14 Black Ink Cartridge
- Dye-based colours and pigmented blacks for prints that are clear and sharp on all media.
- Built-in smart features allow communication between ink cartridges, printheads and printer. Auto monitoring of ink usage. Alerts provided when ink cartridge is nearing empty.
- Fast drying time means greater smudge resistance and improved handling. Enhanced lightfastness so prints will last longer. Dye-based colours and pigmented blacks for prints that are clear and sharp on all media.

Short summary description HP 14 ink cartridge 1 pc(s) Original Black:
This short summary of the HP 14 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 14 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP 14 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 14. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Digital Copier/Printer 610 HP OfficeJet D125, D135, D145, D155, 7110, 7130, 7140 All-in-One
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Black
Colour
Yes
Operational conditions
Storage temperature (T-T)
0 - 60 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Package weight
100 g
Other features
Package dimensions (WxDxH)
113 x 37 x 141 mm
Brand Image Product code Product Stock Price from
Ninestar

Ninestar NH-R5011BK ink cartridge 1 pc(s) Black
(show image)
NH-R5011BK NH-R5011BK 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H29 ink cartridge 1 pc(s) Black
(show image)
355607 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H29 ink cartridge 1 pc(s) Black
(show image)
355645 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H29 ink cartridge 1 pc(s) Black
(show image)
355638 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H29 ink cartridge 1 pc(s) Black
(show image)
355591 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE Druckpatrone f/ HP-OfficeJet D125xi / D135 / D145 / D155xi, Schwarz ink cartridge Black
(show image)
16.11.5415 Druckpatrone f/ HP-OfficeJet D125xi / D135 / D145 / D155xi, Schwarz 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H29 ink cartridge 1 pc(s) Black
(show image)
352347 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)