location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus C48 inkjet printer Colour 2880 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus C48
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C575701CB
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard
1 year Standard Warranty
Optional
Extensions to 3 years standard, Extensions to 3 years on-site
Long product name Epson Stylus C48 inkjet printer Colour 2880 x 1440 DPI A4 :
The long product name of Epson Stylus C48 inkjet printer Colour 2880 x 1440 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus C48
More>>>
Epson Stylus C48 inkjet printer Colour 2880 x 1440 DPI A4:
The official description of Epson Stylus C48 inkjet printer Colour 2880 x 1440 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect introduction to home printing
If you're new to home printing and looking for a printer that's easy to set up and use, then the Epson Stylus C48 is the right printer for you. It offers great value for money for a wide range of print jobs, including photos.

High quality printing that's easy and affordable.
The Epson Stylus C48 is the perfect printer for first time users. You get an all-round printer that produces great quality black and white and colour prints quickly at a low cost. Print great photos, colourful birthday cards, leaflets, flyers and any other documents you may need.

Epson technology for reliable results
The Epson Stylus C48 uses Epson's unique technology and high resolution of up to 2880dpi to produce vivid colours and sharp details.

More affordable ink cartridges
Our ink cartridges ensure superior quality and cost less than you might think, so it's easy to keep printing costs down.

Easy-to-use software
Epson Creativity Suite makes all kinds of printing really easy. Edit and print photos simply and quickly with Easy Photo Print. Have fun adding frames and borders to your photos with Print Image Framer, and use Web-to-Print to fit web pages to your paper automatically.

Key Features
-Low running costs from affordable ink cartridges
-Amazing detail with high resolutions up to 2880dpi
-Easy connection to your computer with the USB interface
-Easy photo editing and printing with Epson Creativity Suite software

Short summary description Epson Stylus C48 inkjet printer Colour 2880 x 1440 DPI A4:
This short summary of the Epson Stylus C48 inkjet printer Colour 2880 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus C48, Colour, 2880 x 1440 DPI, 2, A4, 12 ppm

Long summary description Epson Stylus C48 inkjet printer Colour 2880 x 1440 DPI A4:
This is an auto-generated long summary of Epson Stylus C48 inkjet printer Colour 2880 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus C48. Colour, Number of print cartridges: 2. Maximum resolution: 2880 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Features
Colour *
Yes
Number of print cartridges *
2
Printing
Maximum resolution *
2880 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Paper handling
Standard media sizes
DIN A4
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
A6 Card
Yes
Ports & interfaces
I/O ports
USB
PictBridge
No
Network
Bluetooth
No
Performance
Processor frequency
1000 MHz
Sound power level (printing)
48,5 dB
Design
Market positioning *
Home & office
Country of origin
Indonesia
Power
Power consumption (printing) *
11 W
System requirements
Mac compatibility
No
Compatible operating systems
Microsoft Windows 98SE / Me / 2000 / XP
Minimum storage drive space
450 MB
Weight & dimensions
Weight
3,04 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Creativity Suite
Package width
280 mm
Package depth
490 mm
Package height
244 mm
Package weight
4 kg
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,1 m
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
64 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,1 m
Quantity per pallet
48 pc(s)
Other features
Dimensions (WxDxH)
419 x 203 x 167 mm
Infrared data port
No
Print technology
Inkjet
Interface
USB 1.1
Internal modem
No
Brand Image Product code Product Stock Price from
Epson Stylus Photo 2100 inkjet printer Colour 2880 x 1440 DPI Epson Stylus Photo 2100 inkjet printer Colour 2880 x 1440 DPI
(show image)
C11C387081 Epson Stylus Photo 2100 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo1290S inkjet printer Colour 2880 x 720 DPI Epson Stylus Photo1290S inkjet printer Colour 2880 x 720 DPI
(show image)
C11C393152 Stylus Photo1290S 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo 1290 NON 9.4ppm 2880dpi A3+ inkjet printer Colour 2880 x 720 DPI Epson Stylus Photo 1290 NON 9.4ppm 2880dpi A3+ inkjet printer Colour 2880 x 720 DPI
(show image)
C11C393045 Stylus Photo 1290 NON 9.4ppm 2880dpi A3+ 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo 950 NON 2880dpi 8ppm parUSB inkjet printer Colour 2880 x 1440 DPI Epson Stylus Photo 950 NON 2880dpi 8ppm parUSB inkjet printer Colour 2880 x 1440 DPI
(show image)
C11C456011 Epson Stylus Photo 950 0.00
(excl. VAT)
0 (incl. VAT)
Epson STYLUS PHOTO 810 12PPM inkjet printer Colour 2880 x 720 DPI Epson STYLUS PHOTO 810 12PPM inkjet printer Colour 2880 x 720 DPI
(show image)
C11C417031 Epson Stylus Photo 810 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)