location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2000 USB Mono NC FlexBoom Headset Wired Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN2000 USB Mono NC FlexBoom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001-032
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN2000 USB Mono NC FlexBoom Headset Wired Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Headset
  • - Wired
  • - 150 - 6800 Hz 118 dB
Warranty: 2 years
Long product name Jabra GN2000 USB Mono NC FlexBoom Headset Wired Grey :
The long product name of Jabra GN2000 USB Mono NC FlexBoom Headset Wired Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GN2000 mono USB OC, 118dB, 150-6800Hz
More>>>
Jabra GN2000 USB Mono NC FlexBoom Headset Wired Grey:
The official description of Jabra GN2000 USB Mono NC FlexBoom Headset Wired Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra GN2000 Series lets you hear every detail, the first time. For PC-based IP telephony, the Jabra GN2000 IP and Jabra GN2000 USB supports the full IP network bandwidth for applications such as speech recognition, voice-over-IP calling and computer-based training. For PSTN applications, the Jabra GN2000 Series is the ideal headset for busy and noisy environments, utilizing the full frequency of the telephone network to ensure exceptional sound quality on every call.
From its sturdy rubber-plastic composite to all-metal boom pivots and impact resistant headbands, every detail of the Jabra GN2000 Series has been designed with durability in mind - making it perfect for even the most demanding contact centers.

Short summary description Jabra GN2000 USB Mono NC FlexBoom Headset Wired Grey:
This short summary of the Jabra GN2000 USB Mono NC FlexBoom Headset Wired Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN2000 USB Mono NC FlexBoom, Wired, 150 - 6800 Hz, Headset, Grey

Long summary description Jabra GN2000 USB Mono NC FlexBoom Headset Wired Grey:
This is an auto-generated long summary of Jabra GN2000 USB Mono NC FlexBoom Headset Wired Grey based on the first three specs of the first five spec groups.

Jabra GN2000 USB Mono NC FlexBoom. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 150 - 6800 Hz. Product colour: Grey

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Grey
Ports & interfaces
Connectivity technology *
Wired
Headphones
Acoustic system
Semi-open
Headphone frequency
150 - 6800 Hz
Headphone sensitivity
118 dB
Microphone
Microphone mute
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 10:11:06
Uk has collected 1 expert review for Jabra GN2000 USB Mono NC FlexBoom Headset Wired Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Jabra GN2000 Mono Headset Wired Jabra GN2000 Mono Headset Wired
(show image)
20001-331 GN2000 Mono 0.00
(excl. VAT)
0 (incl. VAT)