Zebra logo

Zebra ZD620 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7299
Info modified on:
14 Nov 2024, 14:25:49
Long product name Zebra ZD620 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth:

ZD620 Thermal Transfer Printer, 300 dpi, 256 RAM, 512 Flash

Short summary description Zebra ZD620 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth:

Zebra ZD620, Thermal transfer, 300 x 300 DPI, 152 mm/sec, Wired & Wireless, Black, Grey

Long summary description Zebra ZD620 label printer Thermal transfer 300 x 300 DPI 152 mm/sec Wired & Wireless Ethernet LAN Bluetooth:

Zebra ZD620. Print technology: Thermal transfer, Maximum resolution: 300 x 300 DPI, Print speed: 152 mm/sec. Connectivity technology: Wired & Wireless. Product colour: Black, Grey

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.