location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE807-AT-G AV extender AV transmitter & receiver White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI/Audio Over Cat5 Extender with MK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE807-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264645716
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:43:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE807-AT-G AV extender AV transmitter & receiver White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Uses two Cat 5e/6 cables to connect the local and remote units - one to transmit video and audio signal, and the other one is used for power signal transmission, real EDID bypass, and HDCP key authentication*
  • - Supports superior video quality up to 1080p @ 60 Hz at a distance of 40 m; 1080i @ 60 Hz at a distance of 60 m
  • - Designed to mount in one- gang junction box for UK, Singapore, Hong Kong and other markets that apply MK type junction boxes
  • - Supports 8 segment equalization adjustment via switch
Long product name ATEN VE807-AT-G AV extender AV transmitter & receiver White :
The long product name of ATEN VE807-AT-G AV extender AV transmitter & receiver White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI/Audio Over Cat5 Extender with MK
More>>>
ATEN VE807-AT-G AV extender AV transmitter & receiver White:
The official description of ATEN VE807-AT-G AV extender AV transmitter & receiver White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE807 HDMI/Audio Cat 5 Extender with MK Wall Plate is designed to be conveniently mounted in a one- gang junction box. It extends HDMI and audio signals up to 60 meters over a Cat 5e/6 cable and supports widescreen formats ensuring excellent video quality.
1x VE807 HDMI/Audio Cat 5 Transmitter with MK Wall Plate
1x VE807 HDMI/Audio Cat 5 Receiver with MK Wall Plate
1x Terminal Block Connector
1x 0AD6-1909-06EG Power Adapter
2x MK type Wall Plate Covers
8x Screw Covers
1x Screw kit
1x User Instructions

Short summary description ATEN VE807-AT-G AV extender AV transmitter & receiver White:
This short summary of the ATEN VE807-AT-G AV extender AV transmitter & receiver White data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE807-AT-G, 1920 x 1200 pixels, AV transmitter & receiver, 60 m, Wired, 3D, HDCP

Long summary description ATEN VE807-AT-G AV extender AV transmitter & receiver White:
This is an auto-generated long summary of ATEN VE807-AT-G AV extender AV transmitter & receiver White based on the first three specs of the first five spec groups.

ATEN VE807-AT-G. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e, Cat6. Connectivity technology: Wired. Operating voltage (transmitter): 9 V, Operating voltage (receiver): 9 V, Power consumption (transmitter) (max): 1,35 W. Weight: 500 g, Receiver dimensions (W x D x H): 44,4 x 68,6 x 40 mm, Receiver weight: 180 g. Quantity per pack: 2 pc(s), Package width: 59 mm, Package depth: 239 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5e, Cat6
Maximum transfer distance
60 m
Audio system
stereo
Electrostatic Discharge (ESD) protection
15 kV
LED indicators
Yes
Supported video modes
1080i, 1080p
Bandwidth
6,75 Gbit/s
Bandwidth
225 MHz
HDCP
Yes
Material
Metal
3D
Yes
Plug and Play
Yes
Impedance
100 Ω
Product colour
White
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
2
RJ-45 output ports
2
HDMI in
1
Number of HDMI outputs
1
Video in
1
Video out
1
Audio input
1
Audio output
1
DC-in jack
Yes
Power
Operating voltage (transmitter)
9 V
Operating voltage (receiver)
9 V
Power consumption (transmitter) (max)
1,35 W
Power
Power consumption (receiver) (max)
0,81 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
500 g
Receiver dimensions (W x D x H)
44,4 x 68,6 x 40 mm
Receiver weight
180 g
Transmitter dimensions (WxDxH)
44,4 x 68,6 x 40 mm
Transmitter weight
180 g
Packaging data
Quantity per pack
2 pc(s)
Package width
59 mm
Package depth
239 mm
Package height
160 mm
Package weight
610 g
Packaging content
AC adapter included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
250 mm
Master (outer) case length
325 mm
Master (outer) case height
175 mm
Master (outer) case weight
3,41 kg
Master (outer) case net weight
2,5 kg
Quantity per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
ATEN VE812T AV transmitter & receiver Black ATEN VE812T AV transmitter & receiver Black
(show image)
VE812T-AT-G HDMI HDBaseT Transmitter (100m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE805R AV receiver Black ATEN VE805R AV receiver Black
(show image)
VE805R-AT-G HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)