AEG logo

AEG BE5303171M oven 74 L A+ Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26348
Info modified on:
27 May 2024, 12:51:32
Short summary description AEG BE5303171M oven 74 L A+ Stainless steel:

AEG BE5303171M, Medium, Electric, 74 L, 71 L, 30 - 300 °C, Built-in

Long summary description AEG BE5303171M oven 74 L A+ Stainless steel:

AEG BE5303171M. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 74 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic. Energy efficiency class: A+, Energy consumption (conventional): 0,69 kWh, AC input voltage: 220 - 240 V. Width: 600 mm, Weight: 35,6 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.