MBeat ToughLink 1,2 m Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
678
Info modified on:
12 Jul 2022, 16:33:33
Bullet Points MBeat ToughLink 1,2 m Silver:
  • - MFI certified 1.2m lightning cable
  • - Metal coiled, durable and tough
  • - Tangle free cable management
Long product name MBeat ToughLink 1,2 m Silver:

1.2 m, Lightning - USB Type-A, Male - Male

Short summary description MBeat ToughLink 1,2 m Silver:

MBeat ToughLink, 1,2 m, Lightning, USB A, Male, Male, Silver

Long summary description MBeat ToughLink 1,2 m Silver:

MBeat ToughLink. Cable length: 1,2 m, Connector 1: Lightning, Connector 2: USB A. Input current (max): 2,4 A. Quantity per pack: 1 pc(s), Package weight: 73 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.