Barazza 1LES91R, Flush-mounted sink, Rectangular, Stainless steel, Stainless steel, 1 bowls, Rectangular
Barazza 1LES91R. Sink type: Flush-mounted sink, Sink shape: Rectangular, Sink material: Stainless steel. Width: 860 mm, Depth: 500 mm, Height: 215 mm