location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG FH6G1BCH2N washer dryer Freestanding Front-load White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FH6G1BCH2N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FH6G1BCH2N.ABWQKIS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087908626
Category:
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
Washer Dryers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:03:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG FH6G1BCH2N washer dryer Freestanding Front-load White:
This short summary of the LG FH6G1BCH2N washer dryer Freestanding Front-load White data-sheet is auto-generated and uses the product title and the first six key specs.

LG FH6G1BCH2N, Front-load, Freestanding, White, Left, Touch, LED

Long summary description LG FH6G1BCH2N washer dryer Freestanding Front-load White:
This is an auto-generated long summary of LG FH6G1BCH2N washer dryer Freestanding Front-load White based on the first three specs of the first five spec groups.

LG FH6G1BCH2N. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 8 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Door opening angle: 125°, Cord length: 1,83 m. Water consumption washing & drying per cycle: 130 L, Energy consumption washing per cycle: 1,25 kWh, Energy consumption washing & drying per cycle: 7,9 kWh. Depth: 640 mm, Width: 600 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Door hinge *
Left
Control type
Touch
Built-in display *
Yes
Display type
LED
Viewing window
Yes
Drum volume
77 L
Lower built-in capability (topless)
Yes
Inverter technology *
Yes
Certification
CE
Performance
Spin-drying class *
A
Rated capacity (washing) *
12 kg
Cycle time (quick washing program)
30 min
Number of washing programs
16
Washing programs *
Hygiene/anti-allergy, Baby care, Cotton, Easy care, Eco, Hand/wool, Wool, Intensive/outdoor, Mix, Quick, Sport, Steam, Delicate/silk
Drying programs *
Cotton, Mix, Quick, Sport, Wool
Rated capacity (washing & drying) *
8 kg
AquaStop function *
No
Add garment (pause) function *
Yes
Delayed start timer *
Yes
Delay start (max)
19 h
Anti-Crease function *
Yes
Adjustable spin speed *
Yes
Minimum spin speed
400 RPM
Noise level (wash) *
56 dB
Noise level (drying) *
74 dB
Maximum spin speed *
1600 RPM
Foam control system
Yes
Load balancing system
Yes
Self-cleaning
Yes
Rinse Plus function
Yes
Half-load *
Yes
Stain remover option
Yes
Performance
Extra dry
Yes
Ergonomics
Sensor program selection
Yes
Door opening angle
125°
Cord length
1,83 m
Remaining time indication *
Yes
Child lock *
Yes
LED program stage indicator
Yes
Buzzer
Yes
Management features
Wi-Fi controlled
Yes
Near Field Communication (NFC)
Yes
Power
Energy consumption washing per cycle
1,25 kWh
Energy consumption washing & drying per cycle
7,9 kWh
Water consumption washing & drying per cycle *
130 L
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Other features
Washing class
A
Annual energy consumption washing & drying
1580 kWh
Annual water consumption washing & drying
26000 L
Energy efficiency class (old)
A
Weight & dimensions
Width
600 mm
Depth *
640 mm
Height
850 mm
Weight
76 kg
Door diameter
53,5 cm
Package width
660 mm
Package depth
705 mm
Package height
885 mm