location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Signature Mini Wash washing machine Top-load 2 kg White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Signature Mini Wash
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LST100.ABWQKIS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808992395102
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Signature Mini Wash washing machine Top-load 2 kg White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pedestal Top-load 2 kg White
  • - Built-in display LCD, LED
  • - Baby care, Hand/wool
  • - Load balancing system Foam control system
  • - Remaining time indication Child lock
More>>>
Short summary description LG Signature Mini Wash washing machine Top-load 2 kg White:
This short summary of the LG Signature Mini Wash washing machine Top-load 2 kg White data-sheet is auto-generated and uses the product title and the first six key specs.

LG Signature Mini Wash, Top-load, 2 kg, 816 kWh, 15000 L, White

Long summary description LG Signature Mini Wash washing machine Top-load 2 kg White:
This is an auto-generated long summary of LG Signature Mini Wash washing machine Top-load 2 kg White based on the first three specs of the first five spec groups.

LG Signature Mini Wash. Loading type: Top-load. Rated capacity: 2 kg. Washing class: A, Annual energy consumption washing: 816 kWh, Annual water consumption washing: 15000 L. Product colour: White. Width: 600 mm, Depth: 675 mm, Height: 850 mm

Design
Appliance placement *
Pedestal
Loading type *
Top-load
Product colour *
White
Inverter technology
Yes
Built-in display *
Yes
Display type
LCD, LED
Control type *
Touch
Door hinge *
Up
Door opening angle
120°
Motor type
Beltless
Performance
Rated capacity *
2 kg
Timer
Yes
Washing programs *
Baby care, Hand/wool
Rinse Plus function
Yes
Load balancing system *
Yes
Foam control system *
Yes
Add garment (pause) function
Yes
Wi-Fi controlled
Yes
Ergonomics
Child lock *
Yes
Auto diagnostic
Yes
Ergonomics
Auto-restart
Yes
Remaining time indication *
Yes
Error message indicator
Yes
Buzzer
Yes
On/off button
Yes
Brand-specific features
LG technologies (clothes care)
Inverter Direct Drive Motor
Power
Energy efficiency class (old)
A-50%
Weight & dimensions
Width
600 mm
Depth
675 mm
Height
850 mm
Weight
43 kg
Other features
Washing class
A
Annual energy consumption washing
816 kWh
Annual water consumption washing
15000 L
Brand Image Product code Product Stock Price from
LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White
(show image)
F1K2CS2W F1K2CS2W 0.00
(excl. VAT)
0 (incl. VAT)