ATEN logo

ATEN VE-RMK2U rack accessory Mounting kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83254
Info modified on:
16 Jan 2024, 10:48:08
Bullet Points ATEN VE-RMK2U rack accessory Mounting kit:
  • - The design of standard 2U fits in to rack space neatly
  • - Fixed stand allows extenders to be safely installed on the rack
  • - Allows easy cabling and maintenance
  • - Provides flexible rack mounting for 1 to 12 extenders
Long product name ATEN VE-RMK2U rack accessory Mounting kit:

Video Extender Rack Mount Kit

ATEN VE-RMK2U rack accessory Mounting kit:

ATEN’s Video Extender Rack Mount Kit offers a range of flexible mounting solutions for installing ATEN video extenders and KVM extenders in a rack. Users can choose from three VE-RMK rack mount kits (1U, 2U, and 3U) to match the extender type that is being installed for a well-organized and easy-to-maintain setup.

Short summary description ATEN VE-RMK2U rack accessory Mounting kit:

ATEN VE-RMK2U, Mounting kit, Black, 2U, CE100, 482,4 mm, 88 mm

Long summary description ATEN VE-RMK2U rack accessory Mounting kit:

ATEN VE-RMK2U. Type: Mounting kit, Product colour: Black, Rack capacity: 2U. Width: 482,4 mm, Depth: 88 mm, Height: 106 mm. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 530 mm. Master (outer) case net weight: 1,55 kg, Master (outer) case width: 247 mm, Master (outer) case length: 556 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.