Apple logo

Apple 512MB DDR2 SDRAM memory module 0,5 GB 1 x 0.5 GB 667 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50029
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Apple 512MB DDR2 SDRAM memory module 0,5 GB 1 x 0.5 GB 667 MHz ECC:

Apple 512MB DDR2 SDRAM, 0,5 GB, 1 x 0.5 GB, DDR2, 667 MHz

Long summary description Apple 512MB DDR2 SDRAM memory module 0,5 GB 1 x 0.5 GB 667 MHz ECC:

Apple 512MB DDR2 SDRAM. Internal memory: 0,5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.