location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-AR240E wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-AR240E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR240E
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-AR240E wired router :
The long product name of Allied Telesis AT-AR240E wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Allied Telesyn AT AR240E Router
More>>>
Allied Telesis AT-AR240E wired router:
The official description of Allied Telesis AT-AR240E wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Allied Telesyn AT-AR240E is the perfect solution for the small office or branch office that wants to use high speed, ‘always on’ ADSL services to access the Internet or other corporate locations. Combining an ADSL modem, IP Router and powerful Stateful Inspection Firewall into one affordable unit, the AT-AR240E provides the ideal solution for bandwidth-hungry end-users and ADSL service providers. Offering one 10Mbps Ethernet port and one USB port (can be used simultaneously), the AT-AR240E is easily installed over an existing analogue telephone line, supporting standard analogue voice together with state-of-the-art ADSL services. Applications include data intensive office use, fast web download, Video-on-demand, video-streaming and Tele-medicine. Full PPTP and IPsec passthrough make VPN operation truly transparent.

Short summary description Allied Telesis AT-AR240E wired router:
This short summary of the Allied Telesis AT-AR240E wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-AR240E, 0 - 45 °C, 10 - 90%, 0,0097 Gbit/s, 170 x 35 x 115 mm

Long summary description Allied Telesis AT-AR240E wired router:
This is an auto-generated long summary of Allied Telesis AT-AR240E wired router based on the first three specs of the first five spec groups.

Allied Telesis AT-AR240E. Maximum data transfer rate: 0,0097 Gbit/s, Dimensions (WxDxH): 170 x 35 x 115 mm

Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Maximum data transfer rate
0,0097 Gbit/s
Dimensions (WxDxH)
170 x 35 x 115 mm
Brand Image Product code Product Stock Price from
Allied Telesis CABLE DSL BROADBAND ROUTER wired router Allied Telesis CABLE DSL BROADBAND ROUTER wired router
(show image)
AT-AR220E CABLE DSL BROADBAND ROUTER 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)