location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T770 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH539A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962303276 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Jul 2011
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T770 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
Warranty: Standardone year, next business day on-site support.and support options vary by product, country and local legal requirements.
Long product name HP Designjet T770 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The long product name of HP Designjet T770 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet T770 44-in Printer
More>>>
HP Designjet T770 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official description of HP Designjet T770 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more done with this reliable, plug and play printer which grows with your business. Fast, reliable and easy to use with a front-loading top roll, built-in networking and memory upgrades. Create highly accurate line drawings with HP Vivera inks.

Easily do more in less time and grow your business.

• Accomplish more in less time with fast setup, the ability to print without opening any applications and up to 2 A1-sized prints per minute. A built-in network card enables sharing, and upgrade options let you scale the printer as needs evolve.


Impress your clients with prints that have a new level of detail and accuracy with HP Vivera Inks.

• Make a lasting impression with clear, accurate drawings and colourful presentations. This printing system has 6 HP Vivera inks which deliver crisp text, fine 0.1% line accuracy, and vivid colour. Do more with Serif PosterDesigner Pro for HP1.


Count on this reliable HP Designjet for enhanced productivity and full compatibility.

• Work confidently with this fast, reliable HP Designjet. Increase memory capabilities with a 160 GB hard disk, including 8 GB of dedicated memory for fast file processing1. Experience greater operating system support with original HP-GL/2 and RTL.


1 8 GB maximum memory includes 2 GB of standard memory and an optional 6 GB memory accessory, which must be purchased separately

Short summary description HP Designjet T770 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet T770 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T770, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Cyan, Magenta, Matte black, Photo black, Yellow, HP 72, 103 pph, A0 (841 x 1189 mm)

Long summary description HP Designjet T770 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T770 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T770. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow. Maximum print size: A0 (841 x 1189 mm), Media thickness: > 0.3, Maximum roll length: 91 m. USB connector: USB Type-A. Display: LCD, Internal memory: 2048 MB, Built-in processor: Intel® Pentium® M. Power requirements: 100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 A, Power consumption (typical): 120 W

Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL
Printing colours *
Cyan, Magenta, Matte black, Photo black, Yellow
Print cartridge volume (metric)
HP 72
Print head
6
Print speed (colour image, best quality, glossy paper)
2.8 m²/hr
Print speed (colour image, draft quality, coated paper)
37 m²/hr 41 m²/hr
Print speed (colour image, normal quality, coated paper)
9 m²/hr
Print speed (colour image, normal quality, glossy paper)
6 m²/hr
Print time black and white line drawing (draft, metric A1 plain paper)
80 page/hour
Print time colour line drawing (draft, A1)
80 page/hour
Print speed (normal quality, A1)
103 pph
Paper handling
Maximum print length
91 m
Maximum length of sheet media
1676 mm
Standard media sizes
A4; A3; A2; A1; A0
Custom media sizes
210 x 279 - 1118 x 1676 mm
Maximum print size *
A0 (841 x 1189 mm)
Media thickness
> 0.3
Maximum roll length
91 m
Maximum roll diameter
13,5 cm
Print margin cut-sheet
5 x 5 x 5 x 17
Print margin roll
5 mm
Recommended media weight
60 - 328 g/m²
Maximum media width
1118 mm
Roll top margin
5 mm
Media sizes supported (imperial)
A, B, C, D, E
Media thickness (by paper path)
0.8 mm
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2"
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Internal memory
2048 MB
Built-in processor
Intel® Pentium® M
Processor frequency
800 MHz
Storage drive type
No
Certification
Energy Star; WEEE; EU RoHS; REACH; EuP; FEMP IPv6 Phase 1; USB 2.0
Power
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 A
Power consumption (typical)
120 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
59 - 95 °F
Storage relative humidity (H-H)
0 - 95%
System requirements
Compatible operating systems
Windows 7 Home Premium/Professional/Ultimate; Windows Vista Home Premium/Business/Ultimate; Microsoft Windows XP (32-bit, 64-bit) Home/Professional, Server 2003 (32-bit, 64-bit), Server 2008 (32-bit, 64-bit; Novell NetWare 5.x, 6.; Mac OS X v10.4, v10.5, v10.6, Citrix XenApp, Citrix XenServer
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1770 x 702 x 1050 mm
Weight
81,6 kg
Size (imperial)
177 cm (69.7")
Weight (imperial)
180 lb
Packaging data
Package weight
111 kg
Package dimensions (WxDxH)
1930 x 766 x 778 mm
Package dimensions (W x D x H)
1929,9 x 766,1 x 779,8 mm (76 x 30.2 x 30.7")
Package weight (imperial)
110,7 kg (244 lbs)
Other features
Line accuracy
+/- 0,1%
Acoustic power emissions
6.2 B(A)
Acoustic pressure emissions
46 dB
Print quality (colour, best quality)
2400 DPI
Print quality (black, best quality)
2400 x 1200 DPI
Printer management
HP Web Jetadmin
Ink drop
6 pl (C, M, PK, G), 9 pl (Y, MK)
Safety
EU (LVD & EN 60950-1), GOST
Glossy paper
Yes
Coated paper
Yes
Acoustic power emissions (standby)
44 dB
Functions
Print
Line width minimum
0.0024" (ISO/IEC 13660:2001(E))
Maximum media length (imperial)
66"
Media sizes standard (imperial rolls)
11 - 44"
Non-printable area (imperial cut-sheet)
0.2 x 0.67 x 0.2 x 0.2"
Roll maximum input
1
Acoustic pressure emissions (standby)
26 dB(A)
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner large format printer HP DesignJet HD Scanner large format printer
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)