location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U457-025-CG2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202420 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:46:59
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite U457-025-CG2 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with 2.5 in. SATA SSDs and HDDs up to 2 TB
  • - Supports USB 3.1 Gen 2 data transfer rates up to 10 Gbps
  • - Works up to 70% faster when connected to UASP host controller
  • - Durable slim design perfectly sized for backpack or laptop bag
  • - Plug-and-play—no software, drivers or external power supply
Warranty: 3-year limited
Long product name Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5" :
The long product name of Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible
More>>>
Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5":
The official description of Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter lets you connect a high-performance SATA solid state drive (SSD) or hard disk drive (HDD) to a computer or laptop with a USB-C or Thunderbolt 3 port. Not only does it support USB 3.1 Gen 2 data transfer rates up to 10 Gbps, but it reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP-enabled host controller.

Recommended for storing and sharing large files, such as photos, music and video files, the U457-025-CG2 accepts 2.5-inch SATA drives up to 2 TB. You can access data on an older SATA drive, or use a new SATA drive for additional storage space. The adapter is plug-and-play, so no software, drivers or external power supply is required, and it is backward compatible with previous USB generations. A blue LED indicates data is being read, written or transferred. Slim aluminum case stores conveniently in a backpack or laptop bag for use anywhere.

Short summary description Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5":
This short summary of the Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U457-025-CG2, HDD/SSD enclosure, 2.5", Serial ATA III, 10 Gbit/s, USB connectivity, Black

Long summary description Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5":
This is an auto-generated long summary of Tripp Lite U457-025-CG2 storage drive enclosure HDD/SSD enclosure Black 2.5" based on the first three specs of the first five spec groups.

Tripp Lite U457-025-CG2. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA III. Data transfer rate: 10 Gbit/s. Product colour: Black. USB connector type: Micro-USB B

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA III
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 2 (3.1 Gen 2)
USB connector type
Micro-USB B
USB connector gender
Female
USB ports quantity
1
Design
Product type *
HDD/SSD enclosure
Product colour *
Black
Performance
Data transfer rate
10 Gbit/s
Country of origin
China
Weight & dimensions
Package width
181,1 mm
Weight & dimensions
Package depth
128 mm
Package height
48 mm
Package weight
60 g
Packaging content
Storage drive adapter included
Yes
Screws included
Yes
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
374,9 mm
Master (outer) case length
255 mm
Master (outer) case height
148,1 mm
Master (outer) case weight
2,3 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332202427
Brand Image Product code Product Stock Price from
Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2 Tripp Lite U457-1M2-NVME-L storage drive enclosure SSD enclosure Black M.2
(show image)
U457-1M2-NVME-L U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-G2-WPB storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-025-G2-WPB storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-025-G2-WPB U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Grey 2.5" Tripp Lite U457-025-G1-WPG storage drive enclosure HDD/SSD enclosure Grey 2.5"
(show image)
U457-025-G1-WPG U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-1M2-NVMEG2 storage drive enclosure SSD enclosure Black M.2 Tripp Lite U457-1M2-NVMEG2 storage drive enclosure SSD enclosure Black M.2
(show image)
U457-1M2-NVMEG2 U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-2M2-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-2M2-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-2M2-SATAG2 U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-1M2-SATAG2 storage drive enclosure SSD enclosure Black M.2 Tripp Lite U457-1M2-SATAG2 storage drive enclosure SSD enclosure Black M.2
(show image)
U457-1M2-SATAG2 U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-025-SATAG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-025-SATAG2 U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U457-025-AG2 storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U457-025-AG2 U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U357-025-UASP storage drive enclosure HDD/SSD enclosure Black 2.5" Tripp Lite U357-025-UASP storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
U357-025-UASP U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U339-001-FLAT storage drive enclosure HDD/SSD enclosure Black 2.5/3.5" Tripp Lite U339-001-FLAT storage drive enclosure HDD/SSD enclosure Black 2.5/3.5"
(show image)
U339-001-FLAT USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)