location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 200D + EF-S 18-135/F3.5-5.6 IS STM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2250C028 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574653594
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 24,2 MP CMOS Black
  • - Image stabilizer
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 5EV (1/2EV; 1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge HDMI Bluetooth Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black :
The long product name of Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.2MP 22.3x14.9mm CMOS, DIGIC 7, EF/EF-S, 7.7cm (3.0") 3:2 Clear View II TFT, USB2.0, Wi-Fi, Bluetooth, NFC, PictBridge, SD/SDHC/SDXC, LP-E17 + EF-S 18-135/F3.5-5.6 IS STM
More>>>
Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black:
The official description of Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With instinctive controls and a touchscreen that feels just like your smartphone, the EOS 200D is easy to use from the start. Shoot with a bright optical viewfinder to see the world as it really is, or a Vari-Angle screen that rotates to help you shoot from unusual perspectives.

Shoot 24.2-megapixel photos that are rich with detail and colour and look fantastic straight from the camera – perfect for big prints, photobooks and on-line galleries and great for telling stories with your photos. We’ve given the EOS 200D a DIGIC 7 processor so it can capture pictures in low-light conditions, and Dual Pixel CMOS AF for the world’s fastest Live

The EOS 200D’s large APS-C sensor makes it easy to shoot with shallow depth of field – ideal for portraits. Keep faces pin-sharp against a beautifully blurry background. It’s an approach used by professional photographers the world over.

The EOS 200D is the world’s lightest DSLR with a Vari-Angle screen,¹ designed to be carried without weighing you down so you can enjoy DSLR photography in more places. Take it on holiday, to parties and celebrations, or just out for a walk when you’re feeling creative.

However you like to use a camera, the EOS 200D delivers the same fast focusing and speedy responsive performance. Shoot using a lag-free optical viewfinder that shows the world as it really is, or compose using a smartphone-like Vari-Angle display and enjoy the world’s fastest Live View AF.

Great quality Full HD movies are easy to shoot, with Dual Pixel CMOS AF for continuous focusing.

The EOS 200D’s guided user interface helps you to choose the right settings for the effect you want to create. It’s like having your own personal photography tutor standing right next to you.

Browse, edit and share photos from the EOS 200D on your smartphone or tablet computer – and it’s easy to do too. An always-on Low Energy Bluetooth® link lets you access the camera even if it’s in your bag.

Short summary description Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black:
This short summary of the Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM, 24,2 MP, 6000 x 4000 pixels, CMOS, Full HD, Black

Long summary description Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black:
This is an auto-generated long summary of Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM. Camera type: SLR Camera Kit, Megapixel: 24,2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Focal length range: 18 - 135 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Optical. PictBridge. Product colour: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
24,2 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
6000x4000, 3984x2656, 2976x1984, 2400x1600, 5328x4000, 3552x2664, 2112x1600, 6000x3368, 3984x2240, 2976x1680, 2400x1344, 4000x4000, 2656x2656, 1984x1984, 1600x1600
Image stabilizer *
Yes
Image stabilizer location
Lens
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
25,8 MP
Image sensor size (W x H)
22,3 x 14,9 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
JPG, RAW
Lens system
Focal length range
18 - 135 mm
Minimum aperture number
3,5
Maximum aperture number
5,6
Lens structure (elements/groups)
16/12
Filter size
6,7 cm
Lens mount interface
Canon EF, Canon EF-S
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
AI Focus, One Shot Focus, Servo Auto Focus
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
25600
ISO sensitivity
100, 12800, 25600, Auto
Light exposure modes *
Auto, Manual
Light exposure control
Program AE
Light exposure correction *
± 5EV (1/2EV; 1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial, Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Flash exposure lock
Yes
Flash guide number
9,8 m
Flash recharging time
3 s
Flash sync-speed
1/200 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/2, 1/3 EV step)
Shoe mounting point
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Resolution at capture speed
640x480@25fps, 1280x720@25fps, 1280x720@50fps, 1920x1080@25fps, 1920x1080@50fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV, MP4
Audio
Built-in microphone *
Yes
Audio formats supported
AAC, LPCM, PCM
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Display diagonal *
7,62 cm (3")
Display diagonal (metric)
7,7 cm
Display resolution (numeric)
1040000 pixels
Display
Flip-out screen
Yes
Field of view
100%
Viewfinder
Viewfinder type
Optical
Magnification
0,87x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
HDMI connector type
Mini
Microphone in
Yes
USB port
Yes
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Candlelight, Children, Food, Portrait, Landscape
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
Camera playback
Movie, Slide show
Dioptre correction
Yes
Diopter adjustment (D-D)
-3 - 1
Playback zoom (max)
10x
Languages support
Multi
Histogram
Yes
Live view
Yes
Image editing
Crop, Resizing
Orientation sensor
Yes
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.3, RAW
Eye relief
1,9 cm
Playback modes
Repeat, Slideshow
Slideshow
Yes
Built-in processor
Yes
Image processor
DIGIC 7
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Product colour *
Black
Material
Aluminium, Polycarbonate, Resin
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
LP-E17
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
122,4 mm
Depth
69,8 mm
Height
92,6 mm
Packaging content
AC adapter included
Yes
Bundled software
EOS Utility EOS Lens Registration Tool EOS Web Service Registration Tool EOS Sample Music Digital Photo Professional 4 Picture Style Editor Camera Connectf
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 01:56:21
Uk has collected 106 expert reviews for Canon EOS 200D + EF-S 18-135/F3.5-5.6 IS STM SLR Camera Kit 24.2 MP CMOS 6000 x 4000 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
cravingtech.com
Updated:
2018-01-21 01:56:20
Its APS-C DSLR is able to capture 24 megapixels photo and designed with a mind for beginners who wants to delve into photography world. Canon EOS 200D is loaded with crucial features to hone your photography skill.In this review, I'm going compare with th...
Bottom line Camera competition is getting interesting in 2017. Major camera manufacturers such as Sony and Panasonic bust their butts on mirrorless consumer camera and 4K video mode. Yet, smartphone technology now delivers stunning photos, and even 4K videos in their...
0%
Digitaltrends.com
Updated:
2018-01-21 01:56:20
Four years separated the Canon EOS Rebel SL1 from the new SL2. In that time, mirrorless cameras have steadily gained ground, their small form-factors offering a strong appeal to casual photographers. Entry-level DSLRs like Canon's Rebel-series therefore...
Good Compact size, Fast live-view autofocus, Articulating touchscreen, Wi-Fi and Bluetooth, Easy to use...
Bad Nine-point AF system when using viewfinder, Small viewfinder, Outclassed by mirrorless rivals...
Bottom line Most likely not, simply because we feel the type of user who would benefit from this camera would benefit better from a mirrorless model. That said, because the SL2 is priced lower than the most direct mirrorless competition, we can't rule it out complete...
60%
practicalphotography.com
Updated:
2018-01-21 01:56:20
The Japanese juggernaut is far from resting on its laurels though, as it has just announced two new DSLRs. The EOS 6D MkII is the eagerly anticipated replacement to its enthusiast full-frame, the EOS 6D, and the beginner-friendly EOS 200D replaces the EOS...
Bottom line The 200D is a great introduction to DSLRs, with the patented Guided Menu function, vari-angle touchscreen and impressive ISO range, but is it enough? It may manage brilliant images, be easy to use and pack into any luggage, but so too are the M6 and 800D...
0%
impulsegamer.com
Updated:
2018-01-21 01:56:20
Technical SpecificationsAt 24 megapixels, the EOS 200D comes with a DIGIC 7 Processor, Dual Pixel CMOS AF, 9 auto-focus point and a 63-zone metering sensor which definitely makes capturing images a joy with its auto-focus capabilities. Add in an ISO range...
Bottom line The Canon EOS 200D is the perfect camera for those wanting to make the transition to a smaller DSLR...
94%
pcauthority.com.au
Updated:
2018-01-21 01:56:20
It's taken Canon four years to bring out a successor to its itsy-bitsy, teenie-weenie entry level model, the 100D. Now the 200D is here and it's the smallest ever DSLR with a vari-angle screen. In the age of mirrorless, the big question has to be whether...
Bottom line A great first option for beginners who prefer DSLR-style handling and features over those on mirrorless cams...
83%
stuff.tv/my/
Updated:
2018-01-21 01:56:20
It's taken Canon four years to bring out a successor to its itsy-bitsy, teenie-weenie entry level model, the 100D. Now the 200D is here and it's the smallest ever DSLR with a vari-angle screen. In the age of mirrorless, the big question has to be whether...
Good Compact size for a DSLR, Has an optical viewfinder, Good image quality in most conditions, Big range of lenses...
Bad Still larger than mirrorless rivals, Only nine AF points...
Bottom line Canon has done well to squeeze some of its more advanced tech into this model, while keeping it friendly for beginners.There's enough stuff here to make it a possible backup or travel model for those using some of Canon's mid-range models, too.If you're a...
80%
stuff.tv
Updated:
2018-01-21 01:56:20
It's taken Canon four years to bring out a successor to its itsy-bitsy, teenie-weenie entry level model, the 100D. Now the 200D is here and it's the smallest ever DSLR with a vari-angle screen. In the age of mirrorless, the big question has to be whether...
Good Compact size for a DSLR, Has an optical viewfinder, Good image quality in most conditions, Big range of lenses...
Bad Still larger than mirrorless rivals, Only nine AF points...
Bottom line Canon has done well to squeeze some of its more advanced tech into this model, while keeping it friendly for beginners. There's enough stuff here to make it a possible backup or travel model for those using some of Canon's mid-range models, too. If you'...
80%
brisbanetimes.com.au
Updated:
2018-01-21 01:56:20
Everybody knows that a DSLR or mirrorless camera — even a relatively inexpensive one — is going to take nicer photos than the tiny sensors and lenses on your smartphone, but the reality of carrying a bulky, expensive, complicated system that requires spec...
0%
pocket-lint.com
Updated:
2018-01-21 01:56:20
DSLR cameras were once seen as these big, beastly pro-spec machines that you wouldn't want to lay hands on unless you had an encyclopaedic knowledge of photography. How times have changed, eh? The Canon EOS 200D is an interesting small-scale DSLR, designe...
Good Tilt-angle touchscreen is great to use, small scale and lightweight for a DSLR, high standard of image quality, lots of EF lenses to grow into, Guided UI makes it more accessible for newcomers (with room to grow), great battery life...
Bad 9-point AF system isn't the best going (especially for continuous autofocus), viewfinder has 95% field-of-view limits, live view autofocus not fully accurate, video limits to Full HD only...
Bottom line We genuinely weren't expecting Canon to launch a 100D replacement model because of the potential cross-over this has with the company's EOS M mirrorless series. Because, in our view, the 200D is better than any EOS M, has greater lens support and potentia...
80%
trustedreviews.com
Updated:
2018-01-21 01:56:20
Bearing the distinction of the world's lightest APS-C DSLR with a vari-angle screen, the Canon EOS 200D slots into the manufacturer's range of DSLRs between the entry-level EOS 1300D and the more advanced EOS 760D and EOS 800D models. It's a camera aimed...
Good World's lightest DSLR with vari-angle screen, Fast focusing performance in Live View, Intuitive layout of buttons and dials, Guided user interface helps beginners learn the key controls and settings...
Bad Basic arrangement of 9 AF points, Single scroll dial on the top plate...
Bottom line Canon EOS 200D – Performance Investing in your first interchangeable-lens camera is a big decision to make. Two of the key things you'll want to look for are a reliably performing camera that's well supported by a wide range of lenses and accessories. The...
80%
amateurphotographer.co.uk
Updated:
2018-01-21 01:56:20
What is the Canon EOS 200D? Bearing the distinction of the world's lightest APS-C DSLR with a vari-angle screen, the Canon EOS 200D slots into the manufacturer's range of DSLRs between the entry-level EOS 1300D and the more advanced EOS 760D and EOS 800D...
Good World's lightest DSLR with vari-angle screen, Fast focusing performance in Live View, Intuitive layout of buttons and dials, Guided user interface helps beginners learn the key controls and settings...
Bad Basic arrangement of 9 AF points, Single scroll dial on the top plate...
80%
photoreview.com.au
Updated:
2018-01-21 01:56:20
EOS 200DEOS 100DAnnounced29 June, 201721 March, 2013Effective resolution24.2 megapixels18 megapixelsImage processorDIGIC 7DIGIC 5Focus systemDual Pixel CMOS AFTTL-CT-SIR Hybrid CMOSPhase detection AF points499Shooting modesScene Intelligent Auto, P, Tv, A...
Bottom line It's not quite as small and light as the EOS 100D, but the EOS 200D is significantly more compact than Canon's other entry-level DSLRs (although it's only 32 grams lighter than the EOS 1300D which has now been on sale for more than a year). It's also larg...
88%
techradar.com
Updated:
2018-01-21 01:56:20
The Canon EOS Rebel SL2 (EOS 200D outside the US) is one of Canon's most compact DSLRs, designed to appeal to those who are looking for a small and unintimidating camera, but want image quality that surpasses that from a compact model.However, while the o...
Good Great Live View AF performance, Polished touchscreen interface, Easy to use, Image quality very good, User-friendly interface...
Bad 9-point AF system is somewhat basic, High price – at least for now, Plasticky finish, No 4K video...
Bottom line The compact proportions of the original EOS Rebel SL1 / EOS 100D meant it was a truly novel camera amongst its peers, but the slightly bulkier proportions of the EOS Rebel SL2 / EOS 200D make it feel more like a slightly pared-down Rebel T7i / 800D than a...
80%
expertreviews.co.uk
Updated:
2018-01-25 01:28:54
Its diminutive proportions make it a viable option for people who might otherwise be tempted by a compact system camera (CSC). CSCs tend to be smaller than SLRs as they dispense with the optical viewfinder and internal mirror system. Even then, though, it...
Good High image quality, Responsive and straightforward in live view mode, Class-leading video autofocus...
Bad Autofocus with the viewfinder is relatively basic, Some manual controls are hard to access...
Bottom line The Canon EOS 200D is a solid performer at an attractive price...
80%
goodhousekeeping.co.uk
Updated:
2018-08-14 10:47:22
If you're looking for a lightweight DSLR that won't break the bank, the Canon EOS 200D is a camera you should definitely consider. The 24MP camera takes some great photos with the included kit lens. Shots of people and outdoor scenes appear sharp, with vi...
Good Great camera quality, Affordable price, Great battery life at 840 shots, Simple to use, Lightweight and easy to handle, Highly detailed images in low light...
Bad Doesn't have a premium look and feel...
Bottom line The Canon 200D is a brilliant DSLR at a pocket friendly price. The photos were very impressive and its lightweight body make it easy to handle, the camera is just missing that premium look and feel...
81%
yugatech.com
Updated:
2019-11-27 21:07:19
It's been two years since Canon released the entry-level EOS 200D and earlier this year, the company finally launched its successor, the EOS 200D II, which now boasts a 4K video capability, and an eye detection auto-focus.Now with a pool of entry-...
Bottom line Now to answer our previous question: is the 200D II the right camera to get if you're a novice who wants to venture out into photography/videography? Then it's definitely a yes. You're getting a 4K video resolution, as well as that fast autofocus, and use...
0%
unbox.ph
Updated:
2019-11-27 21:07:19
The popularity of DSLRs has faded for quite some time now, especially with newer mirrorless cameras being just as capable (or even better) as their mirror-equipped siblings while offering a more compact build. However, brands like Canon still believe that...
Bottom line While the EOS 200D II is more of an iterative upgrade, it's nice to see Canon add new features such as more focus points in live view mode and 4K video recording to its entry-level DSLR line. While some may argue that the EOS 200D II's 4K video recording...
0%
photoreview.com.au
Updated:
2019-11-27 21:07:19
The smallest and lightest Canon DSLR so far, the 200D Mark II has a DIGIC 8 processor, support for 4K/25p video recording, and Dual Pixel autofocusing in Live View mode.The 200D Mark II is targeted at novice photographers who want something better than...
Bottom line SPECSImage sensor: 22.3 x 14.9 mm CMSO sensor with 25.8 million photosites (24.1 megapixels effective)Image processor: DIGIC 8A/D processing: 14-bitLens mount: Canon EF/EF-SFocal length crop factor: 1.6xImage formats: Stills: JPEG (DCF Ver. 2.0, Exif Ver...
86%