YONG MA YMC108R UpGrade 2 L 400 W Red, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1938
Info modified on:
14 Mar 2024, 17:21:53
Short summary description YONG MA YMC108R UpGrade 2 L 400 W Red, White:

YONG MA YMC108R UpGrade, 2 L, 400 W, Red, White, 11 person(s), Buttons, 220 V

Long summary description YONG MA YMC108R UpGrade 2 L 400 W Red, White:

YONG MA YMC108R UpGrade. Capacity: 2 L, Power: 400 W, Product colour: Red, White. AC input voltage: 220 V, AC input frequency: 50 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.