location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Bliksem McQueen Pitstop drive simulation toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bliksem McQueen Pitstop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-197123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761971239
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Bliksem McQueen Pitstop drive simulation toy:
This short summary of the VTech Bliksem McQueen Pitstop drive simulation toy data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Bliksem McQueen Pitstop, 3 yr(s), Dutch

Long summary description VTech Bliksem McQueen Pitstop drive simulation toy:
This is an auto-generated long summary of VTech Bliksem McQueen Pitstop drive simulation toy based on the first three specs of the first five spec groups.

VTech Bliksem McQueen Pitstop. Recommended age (min): 3 yr(s), Recommended age (max): 6 yr(s), Speaking function, Music playback, Preassembled, Languages support: Dutch

Features
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max) *
6 yr(s)
Sounding *
No
Speaking function
Yes
Languages support
Dutch
Music playback
Yes
Product colour
Multicolour
Housing material
Plastic
Preassembled
Yes
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Computational skills training, Language skills training, Critical thinking training, Logical thinking training, Motor skills training
Battery
Batteries required
No
Battery type
AA
Number of batteries supported
2
Rechargeable battery
No
Supplier features
Assembly required
No
Weight & dimensions
Width
318 mm
Depth
291 mm
Weight & dimensions
Height
107 mm
Weight
973,3 g
Packaging data
Battery included
Yes
Batteries included
Yes
Package width
400 mm
Package depth
150 mm
Package height
330 mm
Package volume
19800 cm³
Package weight
1,28 kg
Logistics data
Master (outer) case width
477 mm
Master (outer) case length
423 mm
Master (outer) case height
357 mm
Master (outer) case weight
4,72 kg
Master (outer) case volume
72032,25 cm³
Quantity per master (outer) case
3 pc(s)
Number of cartons per pallet layer
2 pc(s)
Number of cartons per pallet
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
33417761971230
Harmonized System (HS) code
950300959
Quantity per pallet
24 pc(s)
Number of layers per pallet
4 pc(s)