Area logo

Area PC24A1UWLIGMFIW mobile device charger Smartphone White Cigar lighter, USB Auto

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36171
Info modified on:
14 Mar 2024, 19:27:21
Short summary description Area PC24A1UWLIGMFIW mobile device charger Smartphone White Cigar lighter, USB Auto:

Area PC24A1UWLIGMFIW, Auto, Cigar lighter, USB, 5 V, 2,4 A, White

Long summary description Area PC24A1UWLIGMFIW mobile device charger Smartphone White Cigar lighter, USB Auto:

Area PC24A1UWLIGMFIW. Charger type: Auto, Power source type: Cigar lighter, USB, Charger compatibility: Smartphone. Input voltage: 12 - 24 V, Maximum output voltage: 5 V, AC adapter output current: 2,4 A. USB 2.0 ports quantity: 1. Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.