location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPU1980LB mobile phone case 12,9 cm (5.1") Cover Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPU1980LB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPU1980LB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595485282
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:28:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPU1980LB mobile phone case 12,9 cm (5.1") Cover Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 12,9 cm (5.1") Samsung
  • - Thermoplastic polyurethane (TPU)
  • - Blue
More>>>
Short summary description Area TPU1980LB mobile phone case 12,9 cm (5.1") Cover Blue:
This short summary of the Area TPU1980LB mobile phone case 12,9 cm (5.1") Cover Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPU1980LB, Cover, Samsung, Galaxy S5 G900F, Galaxy S5 Neo G903F, 12,9 cm (5.1"), Blue

Long summary description Area TPU1980LB mobile phone case 12,9 cm (5.1") Cover Blue:
This is an auto-generated long summary of Area TPU1980LB mobile phone case 12,9 cm (5.1") Cover Blue based on the first three specs of the first five spec groups.

Area TPU1980LB. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S5 G900F, Galaxy S5 Neo G903F, Maximum screen size: 12,9 cm (5.1"), Surface coloration: Monochromatic, Product colour: Blue

Features
Maximum screen size *
12,9 cm (5.1")
Compatibility *
Galaxy S5 G900F, Galaxy S5 Neo G903F
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Blue
Surface coloration
Monochromatic
Features
Brand compatibility *
Samsung
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
75 g
Brand Image Product code Product Stock Price from
Area TPU1980W mobile phone case 12,9 cm (5.1") Cover White Area TPU1980W mobile phone case 12,9 cm (5.1") Cover White
(show image)
TPU1980W TPU1980W 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1105UGUALEGD mobile phone case 10,2 cm (4") Cover Gold, Transparent, White Area TPU1105UGUALEGD mobile phone case 10,2 cm (4") Cover Gold, Transparent, White
(show image)
TPU1105UGUALEGD TPU1105UGUALEGD 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1105PDPS mobile phone case 10,2 cm (4") Cover Silver Area TPU1105PDPS mobile phone case 10,2 cm (4") Cover Silver
(show image)
TPU1105PDPS TPU1105PDPS 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero - Gummy mobile phone case 15,8 cm (6.2") Cover Transparent Area Zero - Gummy mobile phone case 15,8 cm (6.2") Cover Transparent
(show image)
TPUSA2069C Zero - Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero - Gummy mobile phone case 14 cm (5.5") Cover Transparent Area Zero - Gummy mobile phone case 14 cm (5.5") Cover Transparent
(show image)
TPUSA4512C Zero - Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Gummy mobile phone case 11,4 cm (4.5") Cover Yellow Area Gummy mobile phone case 11,4 cm (4.5") Cover Yellow
(show image)
TPUA2555Y Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Gummy mobile phone case 11,4 cm (4.5") Cover Transparent, White Area Gummy mobile phone case 11,4 cm (4.5") Cover Transparent, White
(show image)
TPUA2555WT Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Gummy mobile phone case 11,4 cm (4.5") Cover Fuchsia Area Gummy mobile phone case 11,4 cm (4.5") Cover Fuchsia
(show image)
TPUA2555F Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1105USLIMT mobile phone case 10,2 cm (4") Cover Transparent Area TPU1105USLIMT mobile phone case 10,2 cm (4") Cover Transparent
(show image)
TPU1105USLIMT TPU1105USLIMT 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1105PDPGD mobile phone case 10,2 cm (4") Cover Gold Area TPU1105PDPGD mobile phone case 10,2 cm (4") Cover Gold
(show image)
TPU1105PDPGD TPU1105PDPGD 0.00
(excl. VAT)
0 (incl. VAT)