location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA7010GLASS Smart Wearable Accessories Screen protector Transparent Tempered glass

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA7010GLASS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA7010GLASS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595515620
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area PRTA7010GLASS Smart Wearable Accessories Screen protector Transparent Tempered glass
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Screen protector
  • - Compatible device type: Smartwatch Apple
  • - Material: Tempered glass
  • - Transparent
  • - 1 pc(s)
More>>>
Short summary description Area PRTA7010GLASS Smart Wearable Accessories Screen protector Transparent Tempered glass:
This short summary of the Area PRTA7010GLASS Smart Wearable Accessories Screen protector Transparent Tempered glass data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTA7010GLASS, Screen protector, Smartwatch, Transparent, Apple, Watch 42 mm, Tempered glass

Long summary description Area PRTA7010GLASS Smart Wearable Accessories Screen protector Transparent Tempered glass:
This is an auto-generated long summary of Area PRTA7010GLASS Smart Wearable Accessories Screen protector Transparent Tempered glass based on the first three specs of the first five spec groups.

Area PRTA7010GLASS. Product type: Screen protector, Compatible device type: Smartwatch, Product colour: Transparent. Package width: 175 mm, Package depth: 100 mm, Package height: 5 mm. Quantity per pack: 1 pc(s)

Features
Product type *
Screen protector
Compatible device type *
Smartwatch
Product colour *
Transparent
Brand compatibility *
Apple
Compatibility *
Watch 42 mm
Material *
Tempered glass
Screen protector type
Clear screen protector
Protection features
Scratch resistant
Dry application
Yes
Features
Rounded edges
Yes
Durable screen protection‎
Yes
Weight & dimensions
Package width
175 mm
Package depth
100 mm
Package height
5 mm
Package weight
65 g
Packaging content
Quantity per pack *
1 pc(s)
Cleaning cloth
Yes
Brand Image Product code Product Stock Price from
Area TPUA7010COLOR Smart Wearable Accessories Case Multicolour Thermoplastic polyurethane (TPU) Area TPUA7010COLOR Smart Wearable Accessories Case Multicolour Thermoplastic polyurethane (TPU)
(show image)
TPUA7010COLOR TPUA7010COLOR 0.00
(excl. VAT)
0 (incl. VAT)