location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA1308C mobile phone case 11,4 cm (4.5") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA1308C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA1308C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595519949
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:28:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUSA1308C mobile phone case 11,4 cm (4.5") Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11,4 cm (4.5") Motorola
  • - Rubber, Thermoplastic polyurethane (TPU)
  • - Transparent
  • - Shock resistant
More>>>
Short summary description Area TPUSA1308C mobile phone case 11,4 cm (4.5") Cover Transparent:
This short summary of the Area TPUSA1308C mobile phone case 11,4 cm (4.5") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUSA1308C, Cover, Motorola, Moto E (gen 2), 11,4 cm (4.5"), Transparent

Long summary description Area TPUSA1308C mobile phone case 11,4 cm (4.5") Cover Transparent:
This is an auto-generated long summary of Area TPUSA1308C mobile phone case 11,4 cm (4.5") Cover Transparent based on the first three specs of the first five spec groups.

Area TPUSA1308C. Case type: Cover, Brand compatibility: Motorola, Compatibility: Moto E (gen 2), Maximum screen size: 11,4 cm (4.5"), Surface coloration: Monochromatic, Product colour: Transparent

Features
Maximum screen size *
11,4 cm (4.5")
Compatibility *
Moto E (gen 2)
Case type *
Cover
Material *
Rubber, Thermoplastic polyurethane (TPU)
Product colour *
Transparent
Surface coloration
Monochromatic
Features
Brand compatibility *
Motorola
Protection features
Shock resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Brand Image Product code Product Stock Price from
Area TPUSA1310C mobile phone case 13,7 cm (5.4") Cover Transparent Area TPUSA1310C mobile phone case 13,7 cm (5.4") Cover Transparent
(show image)
TPUSA1310C TPUSA1310C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1309C mobile phone case 12,7 cm (5") Cover Transparent Area TPUSA1309C mobile phone case 12,7 cm (5") Cover Transparent
(show image)
TPUSA1309C TPUSA1309C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2565C mobile phone case 12,7 cm (5") Cover Transparent Area TPUSA2565C mobile phone case 12,7 cm (5") Cover Transparent
(show image)
TPUSA2565C TPUSA2565C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA13006C mobile phone case 14,5 cm (5.7") Cover Transparent Area TPUSA13006C mobile phone case 14,5 cm (5.7") Cover Transparent
(show image)
TPUSA13006C TPUSA13006C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA13005C mobile phone case 13,2 cm (5.2") Cover Transparent Area TPUSA13005C mobile phone case 13,2 cm (5.2") Cover Transparent
(show image)
TPUSA13005C TPUSA13005C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA13003C mobile phone case 14,5 cm (5.7") Cover Transparent Area TPUSA13003C mobile phone case 14,5 cm (5.7") Cover Transparent
(show image)
TPUSA13003C TPUSA13003C 0.00
(excl. VAT)
0 (incl. VAT)