location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 7000 MG7720/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multigroom series 7000 MG7720/15 14-in-1, Face, Hair and Body
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG7720/15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103795803 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 451589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 02:42:08
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips MG7720/15 user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MULTIGROOM Series 7000 MG7720/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage pouch
  • - Showerproof
  • - Up to 120 minutes run time
  • - 2-year worldwide guarantee
  • - Soft rubber grip
  • - DualCut technology
  • - Nose and ear trimmer
  • - Bodyshaver with skin protector
  • - 14 tools for face, hair and body
  • - Full-metal detailer
  • - 8 Impact-resistant combs
  • - Full-metal trimmer
  • - Precision shaver
Warranty: 5 years
Long product name Philips MULTIGROOM Series 7000 MG7720/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) :
The long product name of Philips MULTIGROOM Series 7000 MG7720/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multigroom series 7000, 100-240 V, Lithium-ion, 120 min / 1 h, 14 tools
More>>>
Philips MULTIGROOM Series 7000 MG7720/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion):
The official description of Philips MULTIGROOM Series 7000 MG7720/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect your personal style with our most precise and versatile trimmer. 14 premium tools empower you to craft your unique style, from head to toe. Enjoy maximum precision with DualCut blades and added control with a no-slip rubber grip.

Short summary description Philips MULTIGROOM Series 7000 MG7720/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion):
This short summary of the Philips MULTIGROOM Series 7000 MG7720/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 7000 MG7720/15, Black, Silver, Rectangle, Beard, Ear, Eyebrow, Moustache, Nose, Battery, 120 min, Built-in

Long summary description Philips MULTIGROOM Series 7000 MG7720/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Philips MULTIGROOM Series 7000 MG7720/15 hair trimmers/clipper Black, Silver Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 7000 MG7720/15. Product colour: Black, Silver, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Power source: Battery, Operating time: 120 min, Battery type: Built-in. Runtime: 120 min. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker

Maximum precision with 2 x more blades
Maximum precision with 2 x more blades

This all-in-one hair trimmer features advanced DualCut Technology for maximum precision. It comes with double blades, and is designed to stay as sharp as day 1.

Get the details right
Get the details right

The narrow design of the steel precision groomer makes it easy to precisely edge and finish small details.

Keeps nose and ear hair at bay
Keeps nose and ear hair at bay

Avoid nicks and cuts, as the all-in-one trimmer quickly removes unwanted nose and ear hair.

Store it and stay organised
Store it and stay organised

Declutter your bathroom and gym bag, and keep all your attachments in one place, with the small storage pouch for easy organisation and travel.

Cut hair to your length
Cut hair to your length

Quickly touch up your face and hair with the eight reinforced cutting guards. 2 stubble combs for 1 mm and 2 mm trimming, an adjustable beard comb, 3 hair combs at 9 mm, 12 mm and 16 mm, and 2 body combs for 3 mm and 5 mm grooming.

Warranty for purchase protection
Warranty for purchase protection

All of our grooming products are built to last. They come with a 2 year warranty, never need to be oiled and are compatible with any voltage worldwide.

120 minutes of runtime
120 minutes of runtime

This Philips trimmer gives you up to 120 minutes of cordless use from a single 1 hour charge. A quick 5 minute charge provides enough power for one full trim.

Showerproof for convenient use in the shower and cleaning
Showerproof for convenient use in the shower and cleaning

This trimmer is designed to be water-resistant, so that you can use it comfortably in the shower and easily clean it under the tap.

Easy to grip
Easy to grip

Your trimmer is easy to hold and manoeuvre, with a rubber ergonomic grip for more controlled trimming. 

Say goodbye to unwanted body hair
Say goodbye to unwanted body hair

Comfortably shave below the neck with our unique skin-protection system that guards even the most sensitive areas of your body and lets you shave as close as 0.5 mm

14 pieces to trim your face and head
14 pieces to trim your face and head

The Philips Multigroom 7000 all-in-one hair trimmer comes with 14 attachments to provide a full-body grooming solution.

Self-sharpening blades for a smooth result
Self-sharpening blades for a smooth result

Create clean, straight lines and evenly trim through the thickest hair thanks to the body and beard trimmer's precise steel blades. These non-corrosive blades won't rust, and they self-sharpen to last longer.

Precision shaver perfects the edges of cheeks, chin and neck
Precision shaver perfects the edges of cheeks, chin and neck

Use the precision shaver after trimming, to perfect the edges of your cheeks, chin and neck.

Performance
Product colour *
Black, Silver
Shape
Rectangle
Suitable for entire body *
Yes
Wet & Dry
Yes
Precision trimmer
Yes
Precision trimmer purpose
Beard, Ear, Eyebrow, Moustache, Nose
Self-sharpening blade
Yes
Ergonomics
Rubber grips
Yes
Waterproof
Yes
Indication
Battery charge indicator
Yes
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
Battery
Operating time *
120 min
Rechargeable *
Yes
Charging time
1 h
Battery type *
Built-in
Power
Battery technology
Lithium-Ion (Li-Ion)
Fast charging
Yes
AC input voltage
100 - 240 V
Other features
Trimmer for nose and ears
Yes
Maintenance-free
No
Runtime
120 min
Oil-free maintenance
Yes
Battery LED indicator
Yes
Battery level indicator
Yes
Packaging content
Cleaning brush
Yes
Protective pouch
Yes
Hair comb
Yes
Attachment combs
Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker
Pouch
Yes
Body-trimming comb
Yes
Combs quantity
14
Technical details
Stubble comb
2
Source Testseek summary Average rating
Reviews
Updated:
2019-11-24 09:40:09
Uk has collected 2 expert reviews for Philips MULTIGROOM Series 7000 MG7720/15 14-in-1, Face, Hair and Body and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Country Distributor
Deutschland 2 distributor(s)