location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S210061 staple cartridge 15000 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Staples
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S210061
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946631431
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S210061 staple cartridge 15000 staples
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15000 staples
  • - Brand compatibility: Epson
  • - Country of origin: Japan
  • - 1 pc(s)
Long product name Epson C13S210061 staple cartridge 15000 staples :
The long product name of Epson C13S210061 staple cartridge 15000 staples. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Staples
More>>>
Short summary description Epson C13S210061 staple cartridge 15000 staples:
This short summary of the Epson C13S210061 staple cartridge 15000 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S210061, 15000 staples, Epson, Epson WF-C20590, 3 pc(s), Japan, 1 pc(s)

Long summary description Epson C13S210061 staple cartridge 15000 staples:
This is an auto-generated long summary of Epson C13S210061 staple cartridge 15000 staples based on the first three specs of the first five spec groups.

Epson C13S210061. Capacity: 15000 staples, Brand compatibility: Epson, Compatibility: Epson WF-C20590. Quantity per pack: 1 pc(s), Package width: 51 mm, Package depth: 136 mm. Quantity per master (outer) case: 20 pc(s)

Features
Capacity *
15000 staples
Brand compatibility *
Epson
Compatibility
Epson WF-C20590
Cartridges quantity
3 pc(s)
Country of origin
Japan
Packaging data
Quantity per pack *
1 pc(s)
Packaging data
Package width
51 mm
Package depth
136 mm
Package height
75 mm
Package weight
0,671 g
Package type
Box
Logistics data
Quantity per master (outer) case
20 pc(s)
Country Distributor
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)