HP logo

HP Compaq L5009tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
315429
Info modified on:
25 Oct 2023, 22:50:11
End of life date:
30 Jun 2016
Long product name HP Compaq L5009tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen:

15", 1024 x 768, 225 cd/m², 400:1, 17 ms, VGA, 30 W

HP Compaq L5009tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen:

Make routine activities easier and enjoy a more productive workplace with the newly developed touch panel technology built into the HP Compaq L5009tm 38,1 cm (15") Touchscreen Monitor, which enables quick and easy onscreen interactivity.

Features
Feel the difference

New Acoustic Pulse Recognition (APR) technology recognizes a wider array of sounds created when the glass is touched at a given position. Use a pen, credit card or fingernail to quickly and accurately tap from screen to screen.

Durable touch technology

The HP Compaq L5009tm monitor’s pure glass screen provides high durability and is a damage-resistant alternative to film-coated display screens—it even continues working when wet or scratched.

Create efficient environments

Retain more of your profits with the HP Compaq L5009tm by allowing your customers to locate products on the shelf with the ease of touch browsing or by pleasing them with fast check-outs.

Support from HP

The HP Compaq L5009tm monitor comes with a limited three years parts, labor, and on-site service warranty. Availability varies by region. For details, contact HP Customer Support.

Short summary description HP Compaq L5009tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen:

HP Compaq L5009tm, 38,1 cm (15"), 1024 x 768 pixels, 225 cd/m², Tabletop, 0,297 x 0,297 mm, 400:1

Long summary description HP Compaq L5009tm POS monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen:

HP Compaq L5009tm. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Display brightness: 225 cd/m². Product colour: Black, Country of origin: China. Package width: 420 mm, Package depth: 380 mm, Package height: 260 mm. Certification: Energy Star RoHS WEEE CSA UL NOM FCC IT ECO MIC CCC C-Tick S-Mark

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.