ONLINE USV-Systeme logo

ONLINE USV-Systeme XANTO 3000R uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 3000 W 7 AC outlet(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33155
Info modified on:
14 Mar 2024, 19:11:29
Warranty:
2 years
Long product name ONLINE USV-Systeme XANTO 3000R uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 3000 W 7 AC outlet(s):

XANTO 3000R - 3000VA, 230V +/-1%, 50/60Hz, USB, RS-232, 50dB, 50000h, IP20

Short summary description ONLINE USV-Systeme XANTO 3000R uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 3000 W 7 AC outlet(s):

ONLINE USV-Systeme XANTO 3000R, Double-conversion (Online), 3 kVA, 3000 W, Sine, 110 V, 300 V

Long summary description ONLINE USV-Systeme XANTO 3000R uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 3000 W 7 AC outlet(s):

ONLINE USV-Systeme XANTO 3000R. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 3000 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 7 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V, Typical backup time at full load: 6 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Width: 438 mm, Depth: 632 mm, Height: 88 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.