location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 EC.J5200.001 projector lamp 180 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp for Acer EC.J5200.001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC.J5200.001-V7-1E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0662919095715 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 EC.J5200.001 projector lamp 180 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Acer
  • - OEM code: EC.J5200.001
Warranty: 6 months
Long product name V7 EC.J5200.001 projector lamp 180 W :
The long product name of V7 EC.J5200.001 projector lamp 180 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Replacement Lamp for Acer EC.J5200.001
More>>>
V7 EC.J5200.001 projector lamp 180 W:
The official description of V7 EC.J5200.001 projector lamp 180 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

V7 Replacement Lamps provide lower cost compared to other original manufacture lamps without compromising reliability, longevity and quality. With a wide selection of projector lamps, it is fully compatible with many of the leading manufacturer models. V7 Lamps ensure the best color reproduction and equivalent bulb life span as compared to original manufacturer’s bulbs

- Replacement for original lamp part number EC.J5200.001
- Replacement bulb for P1165 P1265 P1265K P1265P X1165 X1165E
- Reliable, and long lasting up to 2000 lamp hours
- Bright and sharp pictures. Ideal for home, business or education use.
- Quality and Performance bulbs

Short summary description V7 EC.J5200.001 projector lamp 180 W:
This short summary of the V7 EC.J5200.001 projector lamp 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

V7 EC.J5200.001, 180 W, 2000 h, Acer, P1165, P1265, P1265K, P1265P, X1165, X1165E

Long summary description V7 EC.J5200.001 projector lamp 180 W:
This is an auto-generated long summary of V7 EC.J5200.001 projector lamp 180 W based on the first three specs of the first five spec groups.

V7 EC.J5200.001. Bulb power: 180 W, Service life of lamp: 2000 h, Brand compatibility: Acer, Compatibility: P1165, P1265, P1265K, P1265P, X1165, X1165E, Country of origin: Taiwan

Features
Brand compatibility *
Acer
Compatibility *
P1165, P1265, P1265K, P1265P, X1165, X1165E
Service life of lamp
2000 h
Bulb power *
180 W
OEM code
EC.J5200.001
Country of origin
Taiwan
Packaging data
Package type
OEM Box
Package width
105 mm
Package depth
125 mm
Package height
110 mm
Package weight
220 g