location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P561-020 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 20 ft. (6.09 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P561-020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203557 show
Category: DVI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:28:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports HD video resolutions up to 1920 x 1200, including 1080p
  • - High-speed digital transmission up to 5 Gbps
  • - Gold-plated contacts for maximum conductivity
  • - Integral strain relief reduces stress and adds flexibility
  • - Foil and braid shielding reduces hazardous EMI/RFI line noise
Warranty: Lifetime limited
Long product name Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black :
The long product name of Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 20 ft. (6.09 m)
More>>>
Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black:
The official description of Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P561-020 DVI-D to DVI-D Single-Link Cable (M/M) connects a DVI-D single-link monitor, television or projector to the DVI-D output port on your computer or laptop. A high-performance, high-bandwidth cable designed for the latest DVI-enabled video displays, this 20-ft. (6.09 m) cable delivers high-speed digital transmission up to 5 Gbps and supports high-definition video resolutions up to 1920 x 1200, including 1080p.

Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded DVI-D connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Ferrite collars at each end enhance the transmission by draining extraneous electrical interference and improving signal integrity.

Short summary description Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black:
This short summary of the Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P561-020, 6,1 m, DVI-D, DVI-D, Male, Male, Black

Long summary description Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black:
This is an auto-generated long summary of Tripp Lite P561-020 DVI cable 6,1 m DVI-D Black based on the first three specs of the first five spec groups.

Tripp Lite P561-020. Cable length: 6,1 m, Connector 1: DVI-D, Connector 2: DVI-D. Package width: 254 mm, Package depth: 12,7 mm, Package height: 304,8 mm. Master (outer) case width: 355,6 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 203,2 mm

Features
Cable length *
6,1 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Supported video modes
1080p
Data transfer rate
5 Gbit/s
Maximum resolution
1920 x 1200 pixels
Country of origin
China
Operational conditions
Operating temperature (T-T)
-10 - 75 °C
Storage temperature (T-T)
-20 - 80 °C
Weight & dimensions
Package width
254 mm
Package depth
12,7 mm
Package height
304,8 mm
Package weight
260 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332203554
Compliance certificates
RoHS
Logistics data
Master (outer) case width
355,6 mm
Master (outer) case length
25,4 mm
Master (outer) case height
203,2 mm
Master (outer) case weight
5,13 kg
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)